200 Gallon Cone Bottom Tank
Tank Only, Stand is Sold Separately
12" Lid
2" Fitting
75 lbs.
2.0 s.g.
Tank clearance w/ stand: 11"
300/80
150/85
| Plastic-Mart | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | A-CB0200-42 |
| Product Name | 200 Gallon 45 Degree Cone Bottom Tank |
| Type | General Purpose/ Bulk Storage Tank |