Plastic-Mart 1700 Gallon Underground Water Storage Tank A-AST-1700-1W

Description
Item # AST-1700-1W 1700 Gallon Underground Water Storage Tanks One 24" Manway Tanks are white wt: 528 lbs Tank Installation Guidelines Cistern tanks are intended to be used as bulk water storage tanks or collection of potable water. Cistern Tanks are designed for below ground level installations. Cistern Water Storage Tanks are manufactured from high-density polyethylene with U.V. inhibitors and feature a trapezoidal, deep rib design. Cistern Tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Cistern tanks are FDA-approved for potable water and are manufactured for containment of liquids up to 1.7 specific gravity. Click "Add to Cart" to Order Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 1700 gallon cistern tanks 300/670
Description
Item # AST-1700-1W 1700 Gallon Underground Water Storage Tanks One 24" Manway Tanks are white wt: 528 lbs Tank Installation Guidelines Cistern tanks are intended to be used as bulk water storage tanks or collection of potable water. Cistern Tanks are designed for below ground level installations. Cistern Water Storage Tanks are manufactured from high-density polyethylene with U.V. inhibitors and feature a trapezoidal, deep rib design. Cistern Tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Cistern tanks are FDA-approved for potable water and are manufactured for containment of liquids up to 1.7 specific gravity. Click "Add to Cart" to Order Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 1700 gallon cistern tanks 300/670

Suppliers

Company
Product
Description
Supplier Links
1700 Gallon Underground Water Storage Tank - A-AST-1700-1W - Plastic-Mart
Burnet, TX, USA
1700 Gallon Underground Water Storage Tank
A-AST-1700-1W
1700 Gallon Underground Water Storage Tank A-AST-1700-1W
Item # AST-1700-1W 1700 Gallon Underground Water Storage Tanks One 24" Manway Tanks are white wt: 528 lbs Tank Installation Guidelines Cistern tanks are intended to be used as bulk water storage tanks or collection of potable water. Cistern Tanks are designed for below ground level installations. Cistern Water Storage Tanks are manufactured from high-density polyethylene with U.V. inhibitors and feature a trapezoidal, deep rib design. Cistern Tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Cistern tanks are FDA-approved for potable water and are manufactured for containment of liquids up to 1.7 specific gravity. Click "Add to Cart" to Order Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 1700 gallon cistern tanks 300/670

Item # AST-1700-1W
1700 Gallon Underground Water Storage Tanks
One 24" Manway
Tanks are white
wt: 528 lbs
Tank Installation Guidelines
Cistern tanks are intended to be used as bulk water storage tanks or collection of potable water. Cistern Tanks are designed for below ground level installations. Cistern Water Storage Tanks are manufactured from high-density polyethylene with U.V. inhibitors and feature a trapezoidal, deep rib design. Cistern Tanks feature a custom-molded gasket in the lid. Manufactured from extruded Nitrile rubber, the gasket snaps into the lid and ensures a watertight seal. Our exclusive lid design locks in place with nylon ties, eliminating the need for metal fasteners that can corrode and fail. Cistern tanks are FDA-approved for potable water and are manufactured for containment of liquids up to 1.7 specific gravity.
Click "Add to Cart" to Order
Tags: underground water storage tanks, underground rainwater tanks, underground cistern, underground water cisterns, underground water reservoir, 1700 gallon cistern tanks
300/670

Supplier's Site

Technical Specifications

  Plastic-Mart
Product Category Storage Tanks and Process Tanks
Product Number A-AST-1700-1W
Product Name 1700 Gallon Underground Water Storage Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Compressed Air Receiver - 400_36x93 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details