Plastic Forming Company, Inc. (The) Weather Resistant Carrying Case

Description
Molded from tough, recyclable high-density polyethylene (HDPE) – a material legendary for its strength and durability under all conditions – and featuring our rugged double-wall construction, AllConditions™ Series 140 weather-resistant cases are designed to lock out dirt and moisture while still being affordable. Features: Rugged double-wall construction creates a cushion of air that prevents impacts outside from reaching your gear inside. Proprietary gasket sealing system locks out dirt and moisture – certified "IP53" by an independent testing laboratory Outstanding impact strength even in the coldest weather Unaffected by solvents and oils Can never rust or corrode Molded in color and textured exterior stays looking good, even after years of hard use. Patented mechanical hinges and replaceable latches – the industry standard. 100% recyclable "number 2" plastic, no metal, accepted for curbside recycling.
Description
Molded from tough, recyclable high-density polyethylene (HDPE) – a material legendary for its strength and durability under all conditions – and featuring our rugged double-wall construction, AllConditions™ Series 140 weather-resistant cases are designed to lock out dirt and moisture while still being affordable. Features: Rugged double-wall construction creates a cushion of air that prevents impacts outside from reaching your gear inside. Proprietary gasket sealing system locks out dirt and moisture – certified "IP53" by an independent testing laboratory Outstanding impact strength even in the coldest weather Unaffected by solvents and oils Can never rust or corrode Molded in color and textured exterior stays looking good, even after years of hard use. Patented mechanical hinges and replaceable latches – the industry standard. 100% recyclable "number 2" plastic, no metal, accepted for curbside recycling.

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant Carrying Case -  - Plastic Forming Company, Inc. (The)
Woodbridge, CT, USA
Weather Resistant Carrying Case
Weather Resistant Carrying Case
Molded from tough, recyclable high-density polyethylene (HDPE) – a material legendary for its strength and durability under all conditions – and featuring our rugged double-wall construction, AllConditions™ Series 140 weather-resistant cases are designed to lock out dirt and moisture while still being affordable. Features: Rugged double-wall construction creates a cushion of air that prevents impacts outside from reaching your gear inside. Proprietary gasket sealing system locks out dirt and moisture – certified "IP53" by an independent testing laboratory Outstanding impact strength even in the coldest weather Unaffected by solvents and oils Can never rust or corrode Molded in color and textured exterior stays looking good, even after years of hard use. Patented mechanical hinges and replaceable latches – the industry standard. 100% recyclable "number 2" plastic, no metal, accepted for curbside recycling.

Molded from tough, recyclable high-density polyethylene (HDPE) – a material legendary for its strength and durability under all conditions – and featuring our rugged double-wall construction, AllConditions™ Series 140 weather-resistant cases are designed to lock out dirt and moisture while still being affordable.

Features:

  • Rugged double-wall construction creates a cushion of air that prevents impacts outside from reaching your gear inside.
  • Proprietary gasket sealing system locks out dirt and moisture – certified "IP53" by an independent testing laboratory
  • Outstanding impact strength even in the coldest weather
  • Unaffected by solvents and oils
  • Can never rust or corrode
  • Molded in color and textured exterior stays looking good, even after years of hard use.
  • Patented mechanical hinges and replaceable latches – the industry standard.
  • 100% recyclable "number 2" plastic, no metal, accepted for curbside recycling.
Supplier's Site

Technical Specifications

  Plastic Forming Company, Inc. (The)
Product Category Industrial Containers
Product Name Weather Resistant Carrying Case
Material Polyethylene (PE)
Features MoistureBarrier
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details