Plastic Engineered Products Co. Thermocouple/RTD RBF1854MB36-08-K3A048-2

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR, LENGTH: 6 INCHES, 9' AND 6'' STAINLESS STEEL COVER, 0.25'' - 0.5'' DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR, LENGTH: 6 INCHES, 9' AND 6'' STAINLESS STEEL COVER, 0.25'' - 0.5'' DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 219634327 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
219634327
Thermocouple/RTD 219634327
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR, LENGTH: 6 INCHES, 9' AND 6'' STAINLESS STEEL COVER, 0.25'' - 0.5'' DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE SENSOR, LENGTH: 6 INCHES, 9' AND 6'' STAINLESS STEEL COVER, 0.25'' - 0.5'' DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 219634327
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details