Plastic Bottle Corporation PET and HDPE Plastic Bottles RECTANGULAR-PVC-10 oz-3830-28-410

Description
RECTANGULAR PVC, 10 oz size, mold #3830, neck #28-410 Applications: Personal Care,
Description
RECTANGULAR PVC, 10 oz size, mold #3830, neck #28-410 Applications: Personal Care,

Suppliers

Company
Product
Description
Supplier Links
PET and HDPE Plastic Bottles - RECTANGULAR-PVC-10 oz-3830-28-410 - Plastic Bottle Corporation
Libertyville, IL, USA
PET and HDPE Plastic Bottles
RECTANGULAR-PVC-10 oz-3830-28-410
PET and HDPE Plastic Bottles RECTANGULAR-PVC-10 oz-3830-28-410
RECTANGULAR PVC, 10 oz size, mold #3830, neck #28-410 Applications: Personal Care,

RECTANGULAR PVC, 10 oz size, mold #3830, neck #28-410

Applications: Personal Care,

Supplier's Site

Technical Specifications

  Plastic Bottle Corporation
Product Category Industrial Containers
Product Number RECTANGULAR-PVC-10 oz-3830-28-410
Product Name PET and HDPE Plastic Bottles
Container Type BottleJar
Material PVC
Volume Capacity 0.0781 gallons (0.2957 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details