POLYSTAR SERIES, OPAQUE COVER ENCLOSURE, 12 X 10 X 7. FREE 2 YEAR RADWELL WARRANTY
| Plasti-Bond/Perma-Cote/Korkap | Radwell International | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | PC1210 | 42491996 |
| Product Name | Multipurpose Wall Mount Enclosure | Enclosure |
| Length | 13.4 inch (340 mm) | |
| Width | 12.68 inch (322 mm) | |
| Depth | 7.86 inch (200 mm) | |
| Material | Polycarbonate | |
| NEMA Rating | NEMA Enclosures; Type 3R; Type 4; Type 4X; Type 6P; Type 12 |