Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N722525FSRT

Description
TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 48.5 INCH 48.5 WIDTH IN INCH 39.5 INCH 39.5 HEIGHT IN INCH 14.13 INCH 14.13 DEPTH IN INCH 1003.3 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3/3R/4X/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-3648 BACK PANEL CONTROLTOWER[R] BRAND APPLICABLE STANDARD IEC 204, IEC 529 ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, CORROSION RESISTANT, RAIN, SLEET, WATER TIGHT, WINDBLOWN DUST TEMPERATURE RANGE -40 TO 250 DEG F DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN
Datasheet
Description
TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 48.5 INCH 48.5 WIDTH IN INCH 39.5 INCH 39.5 HEIGHT IN INCH 14.13 INCH 14.13 DEPTH IN INCH 1003.3 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3/3R/4X/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-3648 BACK PANEL CONTROLTOWER[R] BRAND APPLICABLE STANDARD IEC 204, IEC 529 ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, CORROSION RESISTANT, RAIN, SLEET, WATER TIGHT, WINDBLOWN DUST TEMPERATURE RANGE -40 TO 250 DEG F DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N722525FSRT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N722525FSRT
Multipurpose Wall Mount Enclosure N722525FSRT
TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 48.5 INCH 48.5 WIDTH IN INCH 39.5 INCH 39.5 HEIGHT IN INCH 14.13 INCH 14.13 DEPTH IN INCH 1003.3 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3/3R/4X/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-3648 BACK PANEL CONTROLTOWER[R] BRAND APPLICABLE STANDARD IEC 204, IEC 529 ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, CORROSION RESISTANT, RAIN, SLEET, WATER TIGHT, WINDBLOWN DUST TEMPERATURE RANGE -40 TO 250 DEG F DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN
  • TWO DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 48.5 INCH
  • 48.5 WIDTH IN INCH
  • 39.5 INCH
  • 39.5 HEIGHT IN INCH
  • 14.13 INCH
  • 14.13 DEPTH IN INCH
  • 1003.3 HEIGHT IN MM
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/3/3R/4X/12 ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP-3648 BACK PANEL
  • CONTROLTOWER[R] BRAND
  • APPLICABLE STANDARD IEC 204, IEC 529
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, CORROSION RESISTANT, RAIN, SLEET, WATER TIGHT, WINDBLOWN DUST
  • TEMPERATURE RANGE -40 TO 250 DEG F
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N722525FSRT
Product Name Multipurpose Wall Mount Enclosure
Length 39.5 inch (1003 mm)
Width 48.5 inch (1232 mm)
Depth 14.13 inch (359 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2118 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers