Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N36308RT

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 32.5 INCH 32.5 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3630 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 10.05 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 9.36 INCH DEPTH X 36.31 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 32.5 INCH 32.5 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3630 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 10.05 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 9.36 INCH DEPTH X 36.31 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N36308RT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N36308RT
Multipurpose Wall Mount Enclosure N36308RT
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 32.5 INCH 32.5 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-3630 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 10.05 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 9.36 INCH DEPTH X 36.31 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 32.5 INCH
  • 32.5 WIDTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • OUTDOOR SERVICE TYPE
  • BP-3630 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • DEPTH WITH DOOR 10.05 INCH
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT
  • INCLUSION METAL INSERT
  • INSIDE DIMENSION 9.36 INCH DEPTH X 36.31 INCH HEIGHT
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N36308RT
Product Name Multipurpose Wall Mount Enclosure
Width 32.5 inch (825 mm)
Unlock Full Specs
to access all available technical data

Similar Products