Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N30247

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH 33.41 INCH 33.41 HEIGHT IN INCH 8.81 INCH 8.81 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH 33.41 INCH 33.41 HEIGHT IN INCH 8.81 INCH 8.81 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N30247 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N30247
Multipurpose Wall Mount Enclosure N30247
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 26.32 INCH 26.32 WIDTH IN INCH 33.41 INCH 33.41 HEIGHT IN INCH 8.81 INCH 8.81 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR SERVICE TYPE BP-3024 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 26.32 INCH
  • 26.32 WIDTH IN INCH
  • 33.41 INCH
  • 33.41 HEIGHT IN INCH
  • 8.81 INCH
  • 8.81 DEPTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/12 ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • INDOOR SERVICE TYPE
  • BP-3024 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL, PUMP CONTROL SYSTEM, SCADA SYSTEM, WATER AND WASTE WATER PROCESSING
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N30247
Product Name Multipurpose Wall Mount Enclosure
Length 33.41 inch (849 mm)
Width 26.32 inch (669 mm)
Depth 8.81 inch (224 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details