Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure J161412SSH

Description
ONE DOOR TYPE FIBERGLASS REINFORCED POLYESTER MATERIAL 14.88 INCH 14.88 WIDTH IN INCH 17.53 INCH 17.53 HEIGHT IN INCH 12.05 INCH 12.05 DEPTH IN INCH 430.53 HEIGHT IN MM UL, CSA, CUL APPROVAL INTEGRAL FLANGE MOUNTING NEMA 1/3/4X/12 ENCLOSURE HINGED, GASKETED, LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-1614 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, FIRE RESISTANT, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - J161412SSH - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
J161412SSH
Multipurpose Wall Mount Enclosure J161412SSH
ONE DOOR TYPE FIBERGLASS REINFORCED POLYESTER MATERIAL 14.88 INCH 14.88 WIDTH IN INCH 17.53 INCH 17.53 HEIGHT IN INCH 12.05 INCH 12.05 DEPTH IN INCH 430.53 HEIGHT IN MM UL, CSA, CUL APPROVAL INTEGRAL FLANGE MOUNTING NEMA 1/3/4X/12 ENCLOSURE HINGED, GASKETED, LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-1614 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, FIRE RESISTANT, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 14.88 INCH
  • 14.88 WIDTH IN INCH
  • 17.53 INCH
  • 17.53 HEIGHT IN INCH
  • 12.05 INCH
  • 12.05 DEPTH IN INCH
  • 430.53 HEIGHT IN MM
  • UL, CSA, CUL APPROVAL
  • INTEGRAL FLANGE MOUNTING
  • NEMA 1/3/4X/12 ENCLOSURE
  • HINGED, GASKETED, LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP-1614 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, FIRE RESISTANT, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number J161412SSH
Product Name Multipurpose Wall Mount Enclosure
Length 17.53 inch (445 mm)
Width 14.88 inch (378 mm)
Depth 12.05 inch (306 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
 - 1325382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
Depth 1.77 inch (45 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details