Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure CF844

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3-13/16 INCH 8-7/8 INCH 3-11/16 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT CF MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3-13/16 INCH 8-7/8 INCH 3-11/16 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CF844 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
CF844
Multipurpose Wall Mount Enclosure CF844
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3-13/16 INCH 8-7/8 INCH 3-11/16 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT CF MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 3-13/16 INCH
  • 8-7/8 INCH
  • 3-11/16 INCH
  • UL 50, CUL 50, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1/3/4X/6P/12 ENCLOSURE
  • POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number CF844
Product Name Multipurpose Wall Mount Enclosure
Length 8.88 inch (225 mm)
Width 3.81 inch (96.84 mm)
Depth 3.69 inch (93.66 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 112-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers