Plasti-Bond/Perma-Cote/Korkap Pushbutton Enclosure CF6PB

Description
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3.63 INCH 3.63 WIDTH IN INCH 17.35 INCH 17.35 HEIGHT IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL NEMA 1/3/4X/6P/12 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 1.21 INCH DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) COVER TYPE LIFT OFF, GASKETED SCREW ON DEPTH WITH COVER 3.14 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, NON CORROSIVE, WATER TIGHT INSIDE DIMENSION 2.87 INCH DEPTH OPERATING TEMPERATURE -40 TO 250 DEG F HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN CF MODEL
Datasheet
Description
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3.63 INCH 3.63 WIDTH IN INCH 17.35 INCH 17.35 HEIGHT IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL NEMA 1/3/4X/6P/12 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 1.21 INCH DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) COVER TYPE LIFT OFF, GASKETED SCREW ON DEPTH WITH COVER 3.14 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, NON CORROSIVE, WATER TIGHT INSIDE DIMENSION 2.87 INCH DEPTH OPERATING TEMPERATURE -40 TO 250 DEG F HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - CF6PB - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Pushbutton Enclosure
CF6PB
Pushbutton Enclosure CF6PB
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3.63 INCH 3.63 WIDTH IN INCH 17.35 INCH 17.35 HEIGHT IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL NEMA 1/3/4X/6P/12 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 1.21 INCH DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) COVER TYPE LIFT OFF, GASKETED SCREW ON DEPTH WITH COVER 3.14 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, NON CORROSIVE, WATER TIGHT INSIDE DIMENSION 2.87 INCH DEPTH OPERATING TEMPERATURE -40 TO 250 DEG F HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN CF MODEL
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 3.63 INCH
  • 3.63 WIDTH IN INCH
  • 17.35 INCH
  • 17.35 HEIGHT IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • NEMA 1/3/4X/6P/12 ENCLOSURE
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.21 INCH DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • COVER TYPE LIFT OFF, GASKETED SCREW ON
  • DEPTH WITH COVER 3.14 INCH
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, NON CORROSIVE, WATER TIGHT
  • INSIDE DIMENSION 2.87 INCH DEPTH
  • OPERATING TEMPERATURE -40 TO 250 DEG F
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number CF6PB
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details