Plasti-Bond/Perma-Cote/Korkap Pushbutton Enclosure CF4PB

Description
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL GLACIER GRAY COLOR 3.81 INCH 11.12 INCH 3.702 INCH UL 50, CUL 50, CSA 22.2 APPROVAL PANEL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 1.21 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT COVER TYPE (4) SCREW-ON, POLYURETHANE GASKETED, LIFT OFF APPROVAL UL 50, CSA C22.2, CUL 50 CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - CF4PB - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Pushbutton Enclosure
CF4PB
Pushbutton Enclosure CF4PB
HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL GLACIER GRAY COLOR 3.81 INCH 11.12 INCH 3.702 INCH UL 50, CUL 50, CSA 22.2 APPROVAL PANEL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 1.21 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT COVER TYPE (4) SCREW-ON, POLYURETHANE GASKETED, LIFT OFF APPROVAL UL 50, CSA C22.2, CUL 50 CF MODEL
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 3.81 INCH
  • 11.12 INCH
  • 3.702 INCH
  • UL 50, CUL 50, CSA 22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 1/3R/4X/6P/12 ENCLOSURE
  • INDOOR/OUTDOOR SERVICE TYPE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.21 INCH DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT
  • COVER TYPE (4) SCREW-ON, POLYURETHANE GASKETED, LIFT OFF
  • APPROVAL UL 50, CSA C22.2, CUL 50
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number CF4PB
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11.12 inch (282 mm)
Width 3.81 inch (96.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Case With Corner Guard - MCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.69 to 12.44 inch (246 to 316 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details