Plascon Group (The) 51 mm x 360 m Thermal Ribbon TYVEK RIBBON

Description
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.
Description
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
51 mm x 360 m Thermal Ribbon
TYVEK RIBBON
51 mm x 360 m Thermal Ribbon TYVEK RIBBON
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Technical Specifications

  Plascon Group (The)
Product Category Specialty Tapes
Product Number TYVEK RIBBON
Product Name 51 mm x 360 m Thermal Ribbon
Unlock Full Specs
to access all available technical data

Similar Products

MULTIFIL™ Proprietory Filled PTFE Tape - 15 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
PCB Plating Tape - 586 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0029 inches (0.0737 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details