Plascon Group (The) 2.5" Tyvek Tape 1025D TYVEK 2.5"

Description
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.
Description
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
2.5" Tyvek Tape 1025D
TYVEK 2.5"
2.5" Tyvek Tape 1025D TYVEK 2.5"
Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Tyvek tape is used to create a durable label on cook chill pouches. Tyvek tape is available in different widths and can also be perforated and notched. Plascon also provides thermal transfer ribbon that can be used to print on tyvek materials.

Technical Specifications

  Plascon Group (The)
Product Category Specialty Tapes
Product Number TYVEK 2.5"
Product Name 2.5" Tyvek Tape 1025D
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
Patco Metalized polyester Film Tape - 7210 - Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0035 inches (0.0889 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details