Plascon Group (The) Mobile Holding/Transfer Vessels item-1045

Description
Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if required including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to PD5500:2003 standards. Each unit is custom made to customer specifications. Working pressure 1 bar or to customer requirements and hygienic butterfly valves sized to customer specs. Transportable holding vessels can be designed to be stackable up to three high when empty or two high when full are ideal for milk, yogurt, sauces, fruit pressings, dips, etc.
Description
Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if required including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to PD5500:2003 standards. Each unit is custom made to customer specifications. Working pressure 1 bar or to customer requirements and hygienic butterfly valves sized to customer specs. Transportable holding vessels can be designed to be stackable up to three high when empty or two high when full are ideal for milk, yogurt, sauces, fruit pressings, dips, etc.

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
Mobile Holding/Transfer Vessels
item-1045
Mobile Holding/Transfer Vessels item-1045
Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if required including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to PD5500:2003 standards. Each unit is custom made to customer specifications. Working pressure 1 bar or to customer requirements and hygienic butterfly valves sized to customer specs. Transportable holding vessels can be designed to be stackable up to three high when empty or two high when full are ideal for milk, yogurt, sauces, fruit pressings, dips, etc.

Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if required including:

  • Vessels from 26 gallons to 790 gallons
  • Portable agitators
  • On-board heaters
  • Fully-opening lids
  • Temperature indicators
  • Fully insulated equipment
  • Heating or cooling jackets
  • Manways
  • Vacuum or pressure

All are made from stainless steel grade 316/304 and are designed to PD5500:2003 standards. Each unit is custom made to customer specifications. Working pressure 1 bar or to customer requirements and hygienic butterfly valves sized to customer specs. Transportable holding vessels can be designed to be stackable up to three high when empty or two high when full are ideal for milk, yogurt, sauces, fruit pressings, dips, etc.

Technical Specifications

  Plascon Group (The)
Product Category Storage Tanks and Process Tanks
Product Number item-1045
Product Name Mobile Holding/Transfer Vessels
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details