Plascon Group (The) DA Coolers DAC500

Description
Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling performance Vessel is capable of taking a vacuum to allow filling of product without the need for transfer pumps Designed and tested to PD5500 standards Insulated, with a conical bottom and stainless steel cladding, totally sealed Standard internal sanitary finish. External surfaces have a semi deluxe buff finish (or to customer specification) Vertical product zone with scraping surface type, variable speed agitator fitted with replaceable food approved plastic blades Fixed lid design with manway for incorporating into CIP cleaning systems. Full diameter, counter balances domed tilting lid for complete access to product zone, available as an option.
Description
Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling performance Vessel is capable of taking a vacuum to allow filling of product without the need for transfer pumps Designed and tested to PD5500 standards Insulated, with a conical bottom and stainless steel cladding, totally sealed Standard internal sanitary finish. External surfaces have a semi deluxe buff finish (or to customer specification) Vertical product zone with scraping surface type, variable speed agitator fitted with replaceable food approved plastic blades Fixed lid design with manway for incorporating into CIP cleaning systems. Full diameter, counter balances domed tilting lid for complete access to product zone, available as an option.

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
DA Coolers
DAC500
DA Coolers DAC500
Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling performance Vessel is capable of taking a vacuum to allow filling of product without the need for transfer pumps Designed and tested to PD5500 standards Insulated, with a conical bottom and stainless steel cladding, totally sealed Standard internal sanitary finish. External surfaces have a semi deluxe buff finish (or to customer specification) Vertical product zone with scraping surface type, variable speed agitator fitted with replaceable food approved plastic blades Fixed lid design with manway for incorporating into CIP cleaning systems. Full diameter, counter balances domed tilting lid for complete access to product zone, available as an option.

Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves.

  • Standard batch sizes range from 75 to 200 gallons
  • Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling performance
  • Vessel is capable of taking a vacuum to allow filling of product without the need for transfer pumps
  • Designed and tested to PD5500 standards
  • Insulated, with a conical bottom and stainless steel cladding, totally sealed
  • Standard internal sanitary finish. External surfaces have a semi deluxe buff finish (or to customer specification)
  • Vertical product zone with scraping surface type, variable speed agitator fitted with replaceable food approved plastic blades
  • Fixed lid design with manway for incorporating into CIP cleaning systems. Full diameter, counter balances domed tilting lid for complete access to product zone, available as an option.

Technical Specifications

  Plascon Group (The)
Product Category Evaporative Coolers
Product Number DAC500
Product Name DA Coolers
Unlock Full Specs
to access all available technical data

Similar Products