Plascon Group (The) 15" Fixed Height - 6" Ring Stand 15" FIXED RING

Description
Ring Stands and sealers are used during the filling and sealing of cook chill packaging. Ring Stands hold a cook chill bag and allow the filling of a bag with hot liquid to be done safely by one person. Impulse sealers create a durable bag seal and are available in either hand or foot operated models.
Description
Ring Stands and sealers are used during the filling and sealing of cook chill packaging. Ring Stands hold a cook chill bag and allow the filling of a bag with hot liquid to be done safely by one person. Impulse sealers create a durable bag seal and are available in either hand or foot operated models.

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
15" Fixed Height - 6" Ring Stand
15" FIXED RING
15" Fixed Height - 6" Ring Stand 15" FIXED RING
Ring Stands and sealers are used during the filling and sealing of cook chill packaging. Ring Stands hold a cook chill bag and allow the filling of a bag with hot liquid to be done safely by one person. Impulse sealers create a durable bag seal and are available in either hand or foot operated models.

Ring Stands and sealers are used during the filling and sealing of cook chill packaging. Ring Stands hold a cook chill bag and allow the filling of a bag with hot liquid to be done safely by one person. Impulse sealers create a durable bag seal and are available in either hand or foot operated models.

Technical Specifications

  Plascon Group (The)
Product Category Support Stands
Product Number 15" FIXED RING
Product Name 15" Fixed Height - 6" Ring Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Indicator Stand with Delta Base - 2300 - Mahr Inc.
Specs
Type Stand
Height 1.41 ft (4.3 dm)
View Details
Stirrer Stand, 48
Specs
Type Monopole
Height 4 ft (12.19 dm)
Material Steel - Stainless
View Details