Plasco Inc. 20% PTFE TOP 004

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TOP 004 GENERIC: NY6/20%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.26 WATER ABSORPTION: D-570 24hrs % 1.2 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD SHRINK TRANS: D-955 in/in 0.022 TENSILE STRENGTH: D-638 psi 8500 TENSILE ELONGATION: D-638 % 85 FLEXURAL STRENGTH: D-790 psi 14500 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in 33 HARDNESS: D-785 R119 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 4.7 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 328 HDT 264: D-648 F 135 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 15 STATIC FRICTION: 40psi 0.10 DYNAMIC FRICTION: 40psi 50fpm 0.19 LPV 10FPM: psi fpm 12,500 LPV 100FPM: psi fpm 20,500 MELT TEMP: F 450 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 450-550 DRYING TEMP: F 120 DRYING TIME: HRS 2-3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TOP 004 GENERIC: NY6/20%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.26 WATER ABSORPTION: D-570 24hrs % 1.2 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD SHRINK TRANS: D-955 in/in 0.022 TENSILE STRENGTH: D-638 psi 8500 TENSILE ELONGATION: D-638 % 85 FLEXURAL STRENGTH: D-790 psi 14500 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in 33 HARDNESS: D-785 R119 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 4.7 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 328 HDT 264: D-648 F 135 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 15 STATIC FRICTION: 40psi 0.10 DYNAMIC FRICTION: 40psi 50fpm 0.19 LPV 10FPM: psi fpm 12,500 LPV 100FPM: psi fpm 20,500 MELT TEMP: F 450 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 450-550 DRYING TEMP: F 120 DRYING TIME: HRS 2-3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
20% PTFE
TOP 004
20% PTFE TOP 004
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TOP 004 GENERIC: NY6/20%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.26 WATER ABSORPTION: D-570 24hrs % 1.2 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD SHRINK TRANS: D-955 in/in 0.022 TENSILE STRENGTH: D-638 psi 8500 TENSILE ELONGATION: D-638 % 85 FLEXURAL STRENGTH: D-790 psi 14500 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in 33 HARDNESS: D-785 R119 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 4.7 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 328 HDT 264: D-648 F 135 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 15 STATIC FRICTION: 40psi 0.10 DYNAMIC FRICTION: 40psi 50fpm 0.19 LPV 10FPM: psi fpm 12,500 LPV 100FPM: psi fpm 20,500 MELT TEMP: F 450 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 450-550 DRYING TEMP: F 120 DRYING TIME: HRS 2-3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TOP 004
GENERIC: NY6/20%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.26
WATER ABSORPTION: D-570 24hrs %1.2
MOLD SHRINK FLOW: D-955 in/in0.017
MOLD SHRINK TRANS: D-955 in/in0.022
TENSILE STRENGTH: D-638 psi8500
TENSILE ELONGATION: D-638 %85
FLEXURAL STRENGTH: D-790 psi14500
FLEXURAL MODULUS: D-790 psi340000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in0.8
IZOD UNNOTCHED: D-256 ft-lb/in33
HARDNESS: D-785R119
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F4.7
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F328
HDT 264: D-648 F135
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr15
STATIC FRICTION: 40psi0.10
DYNAMIC FRICTION: 40psi 50fpm0.19
LPV 10FPM: psi fpm12,500
LPV 100FPM: psi fpm20,500
MELT TEMP: F450
MOLD TEMP: F170-200
CYLINDER TEMPS: F450-550
DRYING TEMP: F120
DRYING TIME: HRS2-3

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TOP 004
Product Name 20% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Fluon+ ™ Filled PTFE Compounds - FC 123 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 650CA30 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details