Plasco Inc. 30% GF / 15% PTFE TOF 603

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TOF 603 GENERIC: NY6/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.49 WATER ABSORPTION: D-570 24hrs % 0.8 MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 19000 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 29000 FLEXURAL MODULUS: D-790 psi 1250000 COMPRESSIVE STRENGTH: D-695 psi 21500 IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 13.5 HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.65 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 420 HDT 264: D-648 F 410 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 17 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.25 LPV 10FPM: psi fpm 17500 LPV 100FPM: psi fpm 20000 MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TOF 603 GENERIC: NY6/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.49 WATER ABSORPTION: D-570 24hrs % 0.8 MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 19000 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 29000 FLEXURAL MODULUS: D-790 psi 1250000 COMPRESSIVE STRENGTH: D-695 psi 21500 IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 13.5 HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.65 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 420 HDT 264: D-648 F 410 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 17 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.25 LPV 10FPM: psi fpm 17500 LPV 100FPM: psi fpm 20000 MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% GF / 15% PTFE
TOF 603
30% GF / 15% PTFE TOF 603
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TOF 603 GENERIC: NY6/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.49 WATER ABSORPTION: D-570 24hrs % 0.8 MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 19000 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 29000 FLEXURAL MODULUS: D-790 psi 1250000 COMPRESSIVE STRENGTH: D-695 psi 21500 IZOD NOTCHED: D-256 ft-lb/in 1.8 IZOD UNNOTCHED: D-256 ft-lb/in 13.5 HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.65 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 420 HDT 264: D-648 F 410 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 17 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.25 LPV 10FPM: psi fpm 17500 LPV 100FPM: psi fpm 20000 MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TOF 603
GENERIC: NY6/30%GF/15%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.49
WATER ABSORPTION: D-570 24hrs %0.8
MOLD SHRINK FLOW: D-955 in/in0.005
MOLD SHRINK TRANS: D-955 in/in0.009
TENSILE STRENGTH: D-638 psi19000
TENSILE ELONGATION: D-638 %2
FLEXURAL STRENGTH: D-790 psi29000
FLEXURAL MODULUS: D-790 psi1250000
COMPRESSIVE STRENGTH: D-695 psi21500
IZOD NOTCHED: D-256 ft-lb/in1.8
IZOD UNNOTCHED: D-256 ft-lb/in13.5
HARDNESS: D-785R120
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.65
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F420
HDT 264: D-648 F410
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr17
STATIC FRICTION: 40psi0.20
DYNAMIC FRICTION: 40psi 50fpm0.25
LPV 10FPM: psi fpm17500
LPV 100FPM: psi fpm20000
MELT TEMP: F540
MOLD TEMP: F200
CYLINDER TEMPS: F480-550
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TOF 603
Product Name 30% GF / 15% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Intermediate Fluorine Terpolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Fuel Applications, Diaphragms, Fuel Hose, Flu Duct Expansion Joints, Pipe / Tank Liners, Chemical Processing, Diesel, Shaft Seals, Pollution Control
View Details
PEEK Polymer Resin - VICTREX® 150P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details