Plasco Inc. 15% PTFE TKP 003

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TKP 003 GENERIC: ABS/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 0.30 MOLD SHRINK FLOW: D-955 in/in .006 MOLD SHRINK TRANS: D-955 in/in .008 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 375,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 2.0 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.2 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 200 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 300 STATIC FRICTION: 40psi 0.13 DYNAMIC FRICTION: 40psi 50fpm 0.16 LPV 10FPM: psi fpm 18,000 LPV 100FPM: psi fpm 4000 MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TKP 003 GENERIC: ABS/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 0.30 MOLD SHRINK FLOW: D-955 in/in .006 MOLD SHRINK TRANS: D-955 in/in .008 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 375,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 2.0 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.2 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 200 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 300 STATIC FRICTION: 40psi 0.13 DYNAMIC FRICTION: 40psi 50fpm 0.16 LPV 10FPM: psi fpm 18,000 LPV 100FPM: psi fpm 4000 MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
15% PTFE
TKP 003
15% PTFE TKP 003
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TKP 003 GENERIC: ABS/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 0.30 MOLD SHRINK FLOW: D-955 in/in .006 MOLD SHRINK TRANS: D-955 in/in .008 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 375,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 2.0 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.2 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 200 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 300 STATIC FRICTION: 40psi 0.13 DYNAMIC FRICTION: 40psi 50fpm 0.16 LPV 10FPM: psi fpm 18,000 LPV 100FPM: psi fpm 4000 MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TKP 003
GENERIC: ABS/15%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.14
WATER ABSORPTION: D-570 24hrs %0.30
MOLD SHRINK FLOW: D-955 in/in.006
MOLD SHRINK TRANS: D-955 in/in.008
TENSILE STRENGTH: D-638 psi6500
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi
FLEXURAL MODULUS: D-790 psi375,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in2.0
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F5.2
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F200
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr300
STATIC FRICTION: 40psi0.13
DYNAMIC FRICTION: 40psi 50fpm0.16
LPV 10FPM: psi fpm18,000
LPV 100FPM: psi fpm4000
MELT TEMP: F500
MOLD TEMP: F200
CYLINDER TEMPS: F400-560
DRYING TEMP: F180
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TKP 003
Product Name 15% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
Fluon+ ™ Melt Processable Compounds - FP-EF-101 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 150GL30 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details