Plasco Inc. 13% PTFE / 2%Si. TCP 003 LS

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCP 003LS GENERIC: PC/13%PTFE/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.26 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in .006 MOLD SHRINK TRANS: D-955 in/in .008 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 280,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 3.5 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.9 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 40 STATIC FRICTION: 40psi 0.06 DYNAMIC FRICTION: 40psi 50fpm 0.09 LPV 10FPM: psi fpm 14,000 LPV 100FPM: psi fpm 23,000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-560 DRYING TEMP: F 250 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCP 003LS GENERIC: PC/13%PTFE/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.26 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in .006 MOLD SHRINK TRANS: D-955 in/in .008 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 280,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 3.5 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.9 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 40 STATIC FRICTION: 40psi 0.06 DYNAMIC FRICTION: 40psi 50fpm 0.09 LPV 10FPM: psi fpm 14,000 LPV 100FPM: psi fpm 23,000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-560 DRYING TEMP: F 250 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
13% PTFE / 2%Si.
TCP 003 LS
13% PTFE / 2%Si. TCP 003 LS
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCP 003LS GENERIC: PC/13%PTFE/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.26 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in .006 MOLD SHRINK TRANS: D-955 in/in .008 TENSILE STRENGTH: D-638 psi 6500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 280,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 3.5 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.9 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 40 STATIC FRICTION: 40psi 0.06 DYNAMIC FRICTION: 40psi 50fpm 0.09 LPV 10FPM: psi fpm 14,000 LPV 100FPM: psi fpm 23,000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-560 DRYING TEMP: F 250 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TCP 003LS
GENERIC: PC/13%PTFE/02%SI

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.26
WATER ABSORPTION: D-570 24hrs %0.10
MOLD SHRINK FLOW: D-955 in/in.006
MOLD SHRINK TRANS: D-955 in/in.008
TENSILE STRENGTH: D-638 psi6500
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi
FLEXURAL MODULUS: D-790 psi280,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in3.5
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F3.9
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F275
FLAMMABILITY: UL SUBJECT 94
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr40
STATIC FRICTION: 40psi0.06
DYNAMIC FRICTION: 40psi 50fpm0.09
LPV 10FPM: psi fpm14,000
LPV 100FPM: psi fpm23,000
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-560
DRYING TEMP: F250
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TCP 003 LS
Product Name 13% PTFE / 2%Si.
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
LUMIFLON™ Fluoropolymer Resins - LF-810 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details
PEEK Polymer Resin - VICTREX® HT P22PF - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details