Plasco Inc. 2% Si. Lube TCP 000LS

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCP 000LS GENERIC: PC/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.31 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 16 FLEXURAL STRENGTH: D-790 psi 11000 FLEXURAL MODULUS: D-790 psi 450000 COMPRESSIVE STRENGTH: D-695 psi 8500 IZOD NOTCHED: D-256 ft-lb/in 2.4 IZOD UNNOTCHED: D-256 ft-lb/in NB HARDNESS: D-785 M55 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.6 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 280 HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 375 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.26 LPV 10FPM: psi fpm 3000 LPV 100FPM: psi fpm 5000 MELT TEMP: F 575 MOLD TEMP: F 180 CYLINDER TEMPS: F 510-570 DRYING TEMP: F 250 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCP 000LS GENERIC: PC/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.31 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 16 FLEXURAL STRENGTH: D-790 psi 11000 FLEXURAL MODULUS: D-790 psi 450000 COMPRESSIVE STRENGTH: D-695 psi 8500 IZOD NOTCHED: D-256 ft-lb/in 2.4 IZOD UNNOTCHED: D-256 ft-lb/in NB HARDNESS: D-785 M55 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.6 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 280 HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 375 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.26 LPV 10FPM: psi fpm 3000 LPV 100FPM: psi fpm 5000 MELT TEMP: F 575 MOLD TEMP: F 180 CYLINDER TEMPS: F 510-570 DRYING TEMP: F 250 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
2% Si. Lube
TCP 000LS
2% Si. Lube TCP 000LS
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCP 000LS GENERIC: PC/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.31 WATER ABSORPTION: D-570 24hrs % 0.10 MOLD SHRINK FLOW: D-955 in/in 0.004 MOLD SHRINK TRANS: D-955 in/in 0.006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 16 FLEXURAL STRENGTH: D-790 psi 11000 FLEXURAL MODULUS: D-790 psi 450000 COMPRESSIVE STRENGTH: D-695 psi 8500 IZOD NOTCHED: D-256 ft-lb/in 2.4 IZOD UNNOTCHED: D-256 ft-lb/in NB HARDNESS: D-785 M55 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.6 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 280 HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 375 STATIC FRICTION: 40psi 0.20 DYNAMIC FRICTION: 40psi 50fpm 0.26 LPV 10FPM: psi fpm 3000 LPV 100FPM: psi fpm 5000 MELT TEMP: F 575 MOLD TEMP: F 180 CYLINDER TEMPS: F 510-570 DRYING TEMP: F 250 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TCP 000LS
GENERIC: PC/02%SI

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.31
WATER ABSORPTION: D-570 24hrs %0.10
MOLD SHRINK FLOW: D-955 in/in0.004
MOLD SHRINK TRANS: D-955 in/in0.006
TENSILE STRENGTH: D-638 psi8000
TENSILE ELONGATION: D-638 %16
FLEXURAL STRENGTH: D-790 psi11000
FLEXURAL MODULUS: D-790 psi450000
COMPRESSIVE STRENGTH: D-695 psi8500
IZOD NOTCHED: D-256 ft-lb/in2.4
IZOD UNNOTCHED: D-256 ft-lb/inNB
HARDNESS: D-785M55
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F3.6
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F280
HDT 264: D-648 F275
FLAMMABILITY: UL SUBJECT 94V-2
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^15
VOLUME RESISTIVITY: ohm-cm.10^15
WEAR FACTOR: 10(-10)in3min/ft/lb/hr375
STATIC FRICTION: 40psi0.20
DYNAMIC FRICTION: 40psi 50fpm0.26
LPV 10FPM: psi fpm3000
LPV 100FPM: psi fpm5000
MELT TEMP: F575
MOLD TEMP: F180
CYLINDER TEMPS: F510-570
DRYING TEMP: F250
DRYING TIME: HRS4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TCP 000LS
Product Name 2% Si. Lube
Tensile (Break) 8000 psi (55158 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type Thermally cured
Chemical System Epoxy; 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Fluon+ ™ Melt Processable Compounds - FEP 100 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
ELAN-Cast® - E 297 Resin / C 46 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details