Plasco Inc. 30% GF / 15% PTFE TCF 603

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCF 603 GENERIC: PC/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.55 WATER ABSORPTION: D-570 24hrs % 0.06 MOLD SHRINK FLOW: D-955 in/in .0025 MOLD SHRINK TRANS: D-955 in/in .004 TENSILE STRENGTH: D-638 psi 17,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 24,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 19,000 IZOD NOTCHED: D-256 ft-lb/in 2.0 IZOD UNNOTCHED: D-256 ft-lb/in 12 HARDNESS: D-785 R115 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.5 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 0.10 HDT 66: D-648 F 295 HDT 264: D-648 F 290 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 30 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 27500 LPV 100FPM: psi fpm 30000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCF 603 GENERIC: PC/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.55 WATER ABSORPTION: D-570 24hrs % 0.06 MOLD SHRINK FLOW: D-955 in/in .0025 MOLD SHRINK TRANS: D-955 in/in .004 TENSILE STRENGTH: D-638 psi 17,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 24,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 19,000 IZOD NOTCHED: D-256 ft-lb/in 2.0 IZOD UNNOTCHED: D-256 ft-lb/in 12 HARDNESS: D-785 R115 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.5 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 0.10 HDT 66: D-648 F 295 HDT 264: D-648 F 290 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 30 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 27500 LPV 100FPM: psi fpm 30000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% GF / 15% PTFE
TCF 603
30% GF / 15% PTFE TCF 603
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TCF 603 GENERIC: PC/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.55 WATER ABSORPTION: D-570 24hrs % 0.06 MOLD SHRINK FLOW: D-955 in/in .0025 MOLD SHRINK TRANS: D-955 in/in .004 TENSILE STRENGTH: D-638 psi 17,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 24,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 19,000 IZOD NOTCHED: D-256 ft-lb/in 2.0 IZOD UNNOTCHED: D-256 ft-lb/in 12 HARDNESS: D-785 R115 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.5 THERMAL COND: C-177 btu-ft2/hr"F 2.5 DEFORMATION UNDER LOAD: D-621 % 0.10 HDT 66: D-648 F 295 HDT 264: D-648 F 290 FLAMMABILITY: UL SUBJECT 94 V-1 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 30 STATIC FRICTION: 40psi 0.18 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 27500 LPV 100FPM: psi fpm 30000 MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TCF 603
GENERIC: PC/30%GF/15%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.55
WATER ABSORPTION: D-570 24hrs %0.06
MOLD SHRINK FLOW: D-955 in/in.0025
MOLD SHRINK TRANS: D-955 in/in.004
TENSILE STRENGTH: D-638 psi17,500
TENSILE ELONGATION: D-638 %5
FLEXURAL STRENGTH: D-790 psi24,000
FLEXURAL MODULUS: D-790 psi1,200,000
COMPRESSIVE STRENGTH: D-695 psi19,000
IZOD NOTCHED: D-256 ft-lb/in2.0
IZOD UNNOTCHED: D-256 ft-lb/in12
HARDNESS: D-785R115
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.5
THERMAL COND: C-177 btu-ft2/hr"F2.5
DEFORMATION UNDER LOAD: D-621 %0.10
HDT 66: D-648 F295
HDT 264: D-648 F290
FLAMMABILITY: UL SUBJECT 94V-1
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr30
STATIC FRICTION: 40psi0.18
DYNAMIC FRICTION: 40psi 50fpm0.20
LPV 10FPM: psi fpm27500
LPV 100FPM: psi fpm30000
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TCF 603
Product Name 30% GF / 15% PTFE
Chemical System Fluoropolymer
Thermal Conductivity 4.33 W/m-K (2.5 BTU-ft/hr-ft²-F)
Tensile (Break) 17500 psi (120659 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 2800 psi (19305 KPa)
View Details
POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details