Plasco Inc. 2% Si. Lube TBP 000LS

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBP 000LS GENERIC: PBT/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % 0.09 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 8200 TENSILE ELONGATION: D-638 % 200 FLEXURAL STRENGTH: D-790 psi 12500 FLEXURAL MODULUS: D-790 psi 370000 COMPRESSIVE STRENGTH: D-695 psi 12200 IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in 43 HARDNESS: D-785 M78 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 7.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % 4.0 HDT 66: D-648 F 320 HDT 264: D-648 F 131 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 50 STATIC FRICTION: 40psi 0.09 DYNAMIC FRICTION: 40psi 50fpm 0.16 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 475 MOLD TEMP: F 175 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 265 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBP 000LS GENERIC: PBT/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % 0.09 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 8200 TENSILE ELONGATION: D-638 % 200 FLEXURAL STRENGTH: D-790 psi 12500 FLEXURAL MODULUS: D-790 psi 370000 COMPRESSIVE STRENGTH: D-695 psi 12200 IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in 43 HARDNESS: D-785 M78 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 7.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % 4.0 HDT 66: D-648 F 320 HDT 264: D-648 F 131 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 50 STATIC FRICTION: 40psi 0.09 DYNAMIC FRICTION: 40psi 50fpm 0.16 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 475 MOLD TEMP: F 175 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 265 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
2% Si. Lube
TBP 000LS
2% Si. Lube TBP 000LS
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBP 000LS GENERIC: PBT/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.33 WATER ABSORPTION: D-570 24hrs % 0.09 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 8200 TENSILE ELONGATION: D-638 % 200 FLEXURAL STRENGTH: D-790 psi 12500 FLEXURAL MODULUS: D-790 psi 370000 COMPRESSIVE STRENGTH: D-695 psi 12200 IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in 43 HARDNESS: D-785 M78 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 7.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % 4.0 HDT 66: D-648 F 320 HDT 264: D-648 F 131 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 50 STATIC FRICTION: 40psi 0.09 DYNAMIC FRICTION: 40psi 50fpm 0.16 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 475 MOLD TEMP: F 175 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 265 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TBP 000LS
GENERIC: PBT/02%SI

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.33
WATER ABSORPTION: D-570 24hrs %0.09
MOLD SHRINK FLOW: D-955 in/in.017
MOLD SHRINK TRANS: D-955 in/in.022
TENSILE STRENGTH: D-638 psi8200
TENSILE ELONGATION: D-638 %200
FLEXURAL STRENGTH: D-790 psi12500
FLEXURAL MODULUS: D-790 psi370000
COMPRESSIVE STRENGTH: D-695 psi12200
IZOD NOTCHED: D-256 ft-lb/in0.9
IZOD UNNOTCHED: D-256 ft-lb/in43
HARDNESS: D-785M78
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F7.3
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %4.0
HDT 66: D-648 F320
HDT 264: D-648 F131
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.10^15
WEAR FACTOR: 10(-10)in3min/ft/lb/hr50
STATIC FRICTION: 40psi0.09
DYNAMIC FRICTION: 40psi 50fpm0.16
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F475
MOLD TEMP: F175
CYLINDER TEMPS: F450-500
DRYING TEMP: F265
DRYING TIME: HRS4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TBP 000LS
Product Name 2% Si. Lube
Tensile (Break) 8200 psi (56537 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
LUMIFLON™ Fluoropolymer Resins - FD-1000 - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details
PEEK Polymer Resin - VICTREX® 380P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details