Plasco Inc. 30% GF / 15% PTFE TBF 603

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBF 603 GENERIC: PBT/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.67 WATER ABSORPTION: D-570 24hrs % 0.04 MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 16000 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 22000 FLEXURAL MODULUS: D-790 psi 1200000 COMPRESSIVE STRENGTH: D-695 psi 15000 IZOD NOTCHED: D-256 ft-lb/in 1.3 IZOD UNNOTCHED: D-256 ft-lb/in 9.0 HARDNESS: D-785 R116 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 425 HDT 264: D-648 F 420 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.16 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 20,000 LPV 100FPM: psi fpm 22,000 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBF 603 GENERIC: PBT/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.67 WATER ABSORPTION: D-570 24hrs % 0.04 MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 16000 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 22000 FLEXURAL MODULUS: D-790 psi 1200000 COMPRESSIVE STRENGTH: D-695 psi 15000 IZOD NOTCHED: D-256 ft-lb/in 1.3 IZOD UNNOTCHED: D-256 ft-lb/in 9.0 HARDNESS: D-785 R116 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 425 HDT 264: D-648 F 420 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.16 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 20,000 LPV 100FPM: psi fpm 22,000 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% GF / 15% PTFE
TBF 603
30% GF / 15% PTFE TBF 603
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TBF 603 GENERIC: PBT/30%GF/15%PTFE ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.67 WATER ABSORPTION: D-570 24hrs % 0.04 MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 16000 TENSILE ELONGATION: D-638 % 4 FLEXURAL STRENGTH: D-790 psi 22000 FLEXURAL MODULUS: D-790 psi 1200000 COMPRESSIVE STRENGTH: D-695 psi 15000 IZOD NOTCHED: D-256 ft-lb/in 1.3 IZOD UNNOTCHED: D-256 ft-lb/in 9.0 HARDNESS: D-785 R116 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 425 HDT 264: D-648 F 420 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.16 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 20,000 LPV 100FPM: psi fpm 22,000 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TBF 603
GENERIC: PBT/30%GF/15%PTFE

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.67
WATER ABSORPTION: D-570 24hrs %0.04
MOLD SHRINK FLOW: D-955 in/in0.005
MOLD SHRINK TRANS: D-955 in/in0.009
TENSILE STRENGTH: D-638 psi16000
TENSILE ELONGATION: D-638 %4
FLEXURAL STRENGTH: D-790 psi22000
FLEXURAL MODULUS: D-790 psi1200000
COMPRESSIVE STRENGTH: D-695 psi15000
IZOD NOTCHED: D-256 ft-lb/in1.3
IZOD UNNOTCHED: D-256 ft-lb/in9.0
HARDNESS: D-785R116
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.3
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F425
HDT 264: D-648 F420
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^15
VOLUME RESISTIVITY: ohm-cm.10^15
WEAR FACTOR: 10(-10)in3min/ft/lb/hr20
STATIC FRICTION: 40psi0.16
DYNAMIC FRICTION: 40psi 50fpm0.21
LPV 10FPM: psi fpm20,000
LPV 100FPM: psi fpm22,000
MELT TEMP: F470
MOLD TEMP: F200
CYLINDER TEMPS: F430-500
DRYING TEMP: F230
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TBF 603
Product Name 30% GF / 15% PTFE
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 221 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details