Plasco Inc. 2% Si. Lube TAP 000LS

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TAP 000LS GENERIC: ACTL/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.42 WATER ABSORPTION: D-570 24hrs % 0.25 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 9,500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 410,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.4 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 240 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.08 DYNAMIC FRICTION: 40psi 50fpm 0.11 LPV 10FPM: psi fpm 7,000 LPV 100FPM: psi fpm 12,000 MELT TEMP: F 410 MOLD TEMP: F 225 CYLINDER TEMPS: F 350-425 DRYING TEMP: F 200 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TAP 000LS GENERIC: ACTL/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.42 WATER ABSORPTION: D-570 24hrs % 0.25 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 9,500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 410,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.4 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 240 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.08 DYNAMIC FRICTION: 40psi 50fpm 0.11 LPV 10FPM: psi fpm 7,000 LPV 100FPM: psi fpm 12,000 MELT TEMP: F 410 MOLD TEMP: F 225 CYLINDER TEMPS: F 350-425 DRYING TEMP: F 200 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
2% Si. Lube
TAP 000LS
2% Si. Lube TAP 000LS
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: TAP 000LS GENERIC: ACTL/02%SI ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.42 WATER ABSORPTION: D-570 24hrs % 0.25 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 9,500 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 410,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.4 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 240 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.08 DYNAMIC FRICTION: 40psi 50fpm 0.11 LPV 10FPM: psi fpm 7,000 LPV 100FPM: psi fpm 12,000 MELT TEMP: F 410 MOLD TEMP: F 225 CYLINDER TEMPS: F 350-425 DRYING TEMP: F 200 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Lubricated Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: TAP 000LS
GENERIC: ACTL/02%SI

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.42
WATER ABSORPTION: D-570 24hrs %0.25
MOLD SHRINK FLOW: D-955 in/in.017
MOLD SHRINK TRANS: D-955 in/in.022
TENSILE STRENGTH: D-638 psi9,500
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi
FLEXURAL MODULUS: D-790 psi410,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.2
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F5.4
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F240
HDT 264: D-648 F
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr20
STATIC FRICTION: 40psi0.08
DYNAMIC FRICTION: 40psi 50fpm0.11
LPV 10FPM: psi fpm7,000
LPV 100FPM: psi fpm12,000
MELT TEMP: F410
MOLD TEMP: F225
CYLINDER TEMPS: F350-425
DRYING TEMP: F200
DRYING TIME: HRS

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Lubricated Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number TAP 000LS
Product Name 2% Si. Lube
Tensile (Break) 9500 psi (65501 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Fluon+ ™ Filled PTFE Compounds - FC 123 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 150FC30 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details