Plasco Inc. 30% Glass Fibers PPF 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 600 GENERIC: PPRO/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.39 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 6760 TENSILE ELONGATION: D-638 % 0.86 FLEXURAL STRENGTH: D-790 psi 11200 FLEXURAL MODULUS: D-790 psi 1036000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in 1.8 HARDNESS: D-785 R102 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 317 HDT 264: D-648 F 293 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 475 MOLD TEMP: F 100 CYLINDER TEMPS: F 400-550 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 600 GENERIC: PPRO/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.39 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 6760 TENSILE ELONGATION: D-638 % 0.86 FLEXURAL STRENGTH: D-790 psi 11200 FLEXURAL MODULUS: D-790 psi 1036000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in 1.8 HARDNESS: D-785 R102 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 317 HDT 264: D-648 F 293 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 475 MOLD TEMP: F 100 CYLINDER TEMPS: F 400-550 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Glass Fibers
PPF 600
30% Glass Fibers PPF 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 600 GENERIC: PPRO/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.39 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.009 TENSILE STRENGTH: D-638 psi 6760 TENSILE ELONGATION: D-638 % 0.86 FLEXURAL STRENGTH: D-790 psi 11200 FLEXURAL MODULUS: D-790 psi 1036000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.8 IZOD UNNOTCHED: D-256 ft-lb/in 1.8 HARDNESS: D-785 R102 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 317 HDT 264: D-648 F 293 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 475 MOLD TEMP: F 100 CYLINDER TEMPS: F 400-550 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PPF 600
GENERIC: PPRO/30%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.39
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in0.005
MOLD SHRINK TRANS: D-955 in/in0.009
TENSILE STRENGTH: D-638 psi6760
TENSILE ELONGATION: D-638 %0.86
FLEXURAL STRENGTH: D-790 psi11200
FLEXURAL MODULUS: D-790 psi1036000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in0.8
IZOD UNNOTCHED: D-256 ft-lb/in1.8
HARDNESS: D-785R102
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F317
HDT 264: D-648 F293
FLAMMABILITY: UL SUBJECT 94
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F475
MOLD TEMP: F100
CYLINDER TEMPS: F400-550
DRYING TEMP: F
DRYING TIME: HRS

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PPF 600
Product Name 30% Glass Fibers
Tensile (Break) 6760 psi (46609 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
Fluon+ ™ Melt Processable Compounds - FEP 100 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 150FC30 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details