Plasco Inc. 10% Glass Fibers PPF 200

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 200 GENERIC: PPRO/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 0.97 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.008 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 5800 TENSILE ELONGATION: D-638 % 6 FLEXURAL STRENGTH: D-790 psi 7600 FLEXURAL MODULUS: D-790 psi 400000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 5.0 HARDNESS: D-785 D71 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 275 HDT 264: D-648 F 260 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 430 MOLD TEMP: F 80-150 CYLINDER TEMPS: F 390-470 DRYING TEMP: F 200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 200 GENERIC: PPRO/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 0.97 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.008 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 5800 TENSILE ELONGATION: D-638 % 6 FLEXURAL STRENGTH: D-790 psi 7600 FLEXURAL MODULUS: D-790 psi 400000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 5.0 HARDNESS: D-785 D71 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 275 HDT 264: D-648 F 260 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 430 MOLD TEMP: F 80-150 CYLINDER TEMPS: F 390-470 DRYING TEMP: F 200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Glass Fibers
PPF 200
10% Glass Fibers PPF 200
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PPF 200 GENERIC: PPRO/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 0.97 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.008 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 5800 TENSILE ELONGATION: D-638 % 6 FLEXURAL STRENGTH: D-790 psi 7600 FLEXURAL MODULUS: D-790 psi 400000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 5.0 HARDNESS: D-785 D71 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 275 HDT 264: D-648 F 260 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 430 MOLD TEMP: F 80-150 CYLINDER TEMPS: F 390-470 DRYING TEMP: F 200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PPF 200
GENERIC: PPRO/10%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm30.97
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in0.008
MOLD SHRINK TRANS: D-955 in/in0.011
TENSILE STRENGTH: D-638 psi5800
TENSILE ELONGATION: D-638 %6
FLEXURAL STRENGTH: D-790 psi7600
FLEXURAL MODULUS: D-790 psi400000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.0
IZOD UNNOTCHED: D-256 ft-lb/in5.0
HARDNESS: D-785D71
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F275
HDT 264: D-648 F260
FLAMMABILITY: UL SUBJECT 94
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F430
MOLD TEMP: F80-150
CYLINDER TEMPS: F390-470
DRYING TEMP: F200
DRYING TIME: HRS2

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PPF 200
Product Name 10% Glass Fibers
Tensile (Break) 5800 psi (39990 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
LUMIFLON™ Fluoropolymer Resins - LF-9716 - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details
PEEK Polymer Resin - VICTREX® 90HMF20 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details