Plasco Inc. 30% Glass Fibers POF 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 600 GENERIC: NY6/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.37 WATER ABSORPTION: D-570 24hrs % 1.1 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 23,000 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 34,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 23,000 IZOD NOTCHED: D-256 ft-lb/in 2.3 IZOD UNNOTCHED: D-256 ft-lb/in 20 HARDNESS: D-785 R121 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.7 THERMAL COND: C-177 btu-ft2/hr"F 3.3 DEFORMATION UNDER LOAD: D-621 % 0.9 HDT 66: D-648 F 425 HDT 264: D-648 F 420 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 90 STATIC FRICTION: 40psi 0.26 DYNAMIC FRICTION: 40psi 50fpm 0.32 LPV 10FPM: psi fpm 10,000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 600 GENERIC: NY6/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.37 WATER ABSORPTION: D-570 24hrs % 1.1 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 23,000 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 34,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 23,000 IZOD NOTCHED: D-256 ft-lb/in 2.3 IZOD UNNOTCHED: D-256 ft-lb/in 20 HARDNESS: D-785 R121 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.7 THERMAL COND: C-177 btu-ft2/hr"F 3.3 DEFORMATION UNDER LOAD: D-621 % 0.9 HDT 66: D-648 F 425 HDT 264: D-648 F 420 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 90 STATIC FRICTION: 40psi 0.26 DYNAMIC FRICTION: 40psi 50fpm 0.32 LPV 10FPM: psi fpm 10,000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Glass Fibers
POF 600
30% Glass Fibers POF 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 600 GENERIC: NY6/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.37 WATER ABSORPTION: D-570 24hrs % 1.1 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 23,000 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 34,000 FLEXURAL MODULUS: D-790 psi 1,200,000 COMPRESSIVE STRENGTH: D-695 psi 23,000 IZOD NOTCHED: D-256 ft-lb/in 2.3 IZOD UNNOTCHED: D-256 ft-lb/in 20 HARDNESS: D-785 R121 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.7 THERMAL COND: C-177 btu-ft2/hr"F 3.3 DEFORMATION UNDER LOAD: D-621 % 0.9 HDT 66: D-648 F 425 HDT 264: D-648 F 420 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 90 STATIC FRICTION: 40psi 0.26 DYNAMIC FRICTION: 40psi 50fpm 0.32 LPV 10FPM: psi fpm 10,000 LPV 100FPM: psi fpm 8500 MELT TEMP: F 540 MOLD TEMP: F 200 CYLINDER TEMPS: F 480-550 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: POF 600
GENERIC: NY6/30%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.37
WATER ABSORPTION: D-570 24hrs %1.1
MOLD SHRINK FLOW: D-955 in/in0.003
MOLD SHRINK TRANS: D-955 in/in0.008
TENSILE STRENGTH: D-638 psi23,000
TENSILE ELONGATION: D-638 %3.5
FLEXURAL STRENGTH: D-790 psi34,000
FLEXURAL MODULUS: D-790 psi1,200,000
COMPRESSIVE STRENGTH: D-695 psi23,000
IZOD NOTCHED: D-256 ft-lb/in2.3
IZOD UNNOTCHED: D-256 ft-lb/in20
HARDNESS: D-785R121
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.7
THERMAL COND: C-177 btu-ft2/hr"F3.3
DEFORMATION UNDER LOAD: D-621 %0.9
HDT 66: D-648 F425
HDT 264: D-648 F420
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr90
STATIC FRICTION: 40psi0.26
DYNAMIC FRICTION: 40psi 50fpm0.32
LPV 10FPM: psi fpm10,000
LPV 100FPM: psi fpm8500
MELT TEMP: F540
MOLD TEMP: F200
CYLINDER TEMPS: F480-550
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number POF 600
Product Name 30% Glass Fibers
Thermal Conductivity 5.71 W/m-K (3.3 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Fluon+ ™ Melt Processable Compounds - PVDF 9 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 150G/ 151G - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details