Plasco Inc. 30% Glass Fibers PNF 600 FR

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNF 600 FR GENERIC: NY66/30%GF FR ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.59 WATER ABSORPTION: D-570 24hrs % 0.5 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 21,500 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 30,000 FLEXURAL MODULUS: D-790 psi 1,150,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.6 IZOD UNNOTCHED: D-256 ft-lb/in 13 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 470 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 75 STATIC FRICTION: 40psi 0.25 DYNAMIC FRICTION: 40psi 50fpm 0.31 LPV 10FPM: psi fpm 12500 LPV 100FPM: psi fpm 10000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNF 600 FR GENERIC: NY66/30%GF FR ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.59 WATER ABSORPTION: D-570 24hrs % 0.5 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 21,500 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 30,000 FLEXURAL MODULUS: D-790 psi 1,150,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.6 IZOD UNNOTCHED: D-256 ft-lb/in 13 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 470 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 75 STATIC FRICTION: 40psi 0.25 DYNAMIC FRICTION: 40psi 50fpm 0.31 LPV 10FPM: psi fpm 12500 LPV 100FPM: psi fpm 10000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Glass Fibers
PNF 600 FR
30% Glass Fibers PNF 600 FR
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNF 600 FR GENERIC: NY66/30%GF FR ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.59 WATER ABSORPTION: D-570 24hrs % 0.5 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 21,500 TENSILE ELONGATION: D-638 % 3.5 FLEXURAL STRENGTH: D-790 psi 30,000 FLEXURAL MODULUS: D-790 psi 1,150,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.6 IZOD UNNOTCHED: D-256 ft-lb/in 13 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 470 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 75 STATIC FRICTION: 40psi 0.25 DYNAMIC FRICTION: 40psi 50fpm 0.31 LPV 10FPM: psi fpm 12500 LPV 100FPM: psi fpm 10000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PNF 600 FR
GENERIC: NY66/30%GF FR

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.59
WATER ABSORPTION: D-570 24hrs %0.5
MOLD SHRINK FLOW: D-955 in/in0.002
MOLD SHRINK TRANS: D-955 in/in0.007
TENSILE STRENGTH: D-638 psi21,500
TENSILE ELONGATION: D-638 %3.5
FLEXURAL STRENGTH: D-790 psi30,000
FLEXURAL MODULUS: D-790 psi1,150,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.6
IZOD UNNOTCHED: D-256 ft-lb/in13
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F470
FLAMMABILITY: UL SUBJECT 94V-0
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr75
STATIC FRICTION: 40psi0.25
DYNAMIC FRICTION: 40psi 50fpm0.31
LPV 10FPM: psi fpm12500
LPV 100FPM: psi fpm10000
MELT TEMP: F560
MOLD TEMP: F225
CYLINDER TEMPS: F500-575
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PNF 600 FR
Product Name 30% Glass Fibers
Tensile (Break) 21500 psi (148238 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Hydrogenated Nitrile (HNBR) Compounds -  - Cri-Tech, Inc.
Specs
Type Thermally cured
Industry OEM or Industrial
Tensile (Break) 439462 to 490225 psi (3.03E6 to 3.38E6 KPa)
View Details