Plasco Inc. 30% Carbon Fibers PKC 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKC 600 GENERIC: ABS/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.18 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 18500 TENSILE ELONGATION: D-638 % 1.0 FLEXURAL STRENGTH: D-790 psi 27500 FLEXURAL MODULUS: D-790 psi 1950000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 225 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKC 600 GENERIC: ABS/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.18 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 18500 TENSILE ELONGATION: D-638 % 1.0 FLEXURAL STRENGTH: D-790 psi 27500 FLEXURAL MODULUS: D-790 psi 1950000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 225 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Carbon Fibers
PKC 600
30% Carbon Fibers PKC 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKC 600 GENERIC: ABS/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.18 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .0035 TENSILE STRENGTH: D-638 psi 18500 TENSILE ELONGATION: D-638 % 1.0 FLEXURAL STRENGTH: D-790 psi 27500 FLEXURAL MODULUS: D-790 psi 1950000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.1 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 225 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PKC 600
GENERIC: ABS/30%CF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.18
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in.002
MOLD SHRINK TRANS: D-955 in/in.0035
TENSILE STRENGTH: D-638 psi18500
TENSILE ELONGATION: D-638 %1.0
FLEXURAL STRENGTH: D-790 psi27500
FLEXURAL MODULUS: D-790 psi1950000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.1
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F225
FLAMMABILITY: UL SUBJECT 94V-2
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^03
VOLUME RESISTIVITY: ohm-cm.10^02
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F500
MOLD TEMP: F200
CYLINDER TEMPS: F400-560
DRYING TEMP: F180
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PKC 600
Product Name 30% Carbon Fibers
Tensile (Break) 18500 psi (127554 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Fluon AH-ETFE Melt Processable Compounds - AH-800 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Chemical System Fluoropolymer
Industry Aerospace; Co-Extrusion (Fuel Hose Applications)
View Details
PEEK Polymer Resin - VICTREX® 90P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details