Plasco Inc. 20% Glass Fibers PCF 600 FR

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 600 FR GENERIC: PC/30%GF FR ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.46 WATER ABSORPTION: D-570 24hrs % 0.20 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.0035 TENSILE STRENGTH: D-638 psi 16700 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 25000 FLEXURAL MODULUS: D-790 psi 1200000 COMPRESSIVE STRENGTH: D-695 psi 23500 IZOD NOTCHED: D-256 ft-lb/in 2.8 IZOD UNNOTCHED: D-256 ft-lb/in 11.0 HARDNESS: D-785 M87 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 310 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 180 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.22 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 600 FR GENERIC: PC/30%GF FR ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.46 WATER ABSORPTION: D-570 24hrs % 0.20 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.0035 TENSILE STRENGTH: D-638 psi 16700 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 25000 FLEXURAL MODULUS: D-790 psi 1200000 COMPRESSIVE STRENGTH: D-695 psi 23500 IZOD NOTCHED: D-256 ft-lb/in 2.8 IZOD UNNOTCHED: D-256 ft-lb/in 11.0 HARDNESS: D-785 M87 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 310 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 180 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.22 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
20% Glass Fibers
PCF 600 FR
20% Glass Fibers PCF 600 FR
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 600 FR GENERIC: PC/30%GF FR ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.46 WATER ABSORPTION: D-570 24hrs % 0.20 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.0035 TENSILE STRENGTH: D-638 psi 16700 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 25000 FLEXURAL MODULUS: D-790 psi 1200000 COMPRESSIVE STRENGTH: D-695 psi 23500 IZOD NOTCHED: D-256 ft-lb/in 2.8 IZOD UNNOTCHED: D-256 ft-lb/in 11.0 HARDNESS: D-785 M87 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.9 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 310 HDT 264: D-648 F 300 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 180 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.22 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCF 600 FR
GENERIC: PC/30%GF FR

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.46
WATER ABSORPTION: D-570 24hrs %0.20
MOLD SHRINK FLOW: D-955 in/in0.002
MOLD SHRINK TRANS: D-955 in/in0.0035
TENSILE STRENGTH: D-638 psi16700
TENSILE ELONGATION: D-638 %2
FLEXURAL STRENGTH: D-790 psi25000
FLEXURAL MODULUS: D-790 psi1200000
COMPRESSIVE STRENGTH: D-695 psi23500
IZOD NOTCHED: D-256 ft-lb/in2.8
IZOD UNNOTCHED: D-256 ft-lb/in11.0
HARDNESS: D-785M87
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F0.9
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F310
HDT 264: D-648 F300
FLAMMABILITY: UL SUBJECT 94V-0
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr180
STATIC FRICTION: 40psi0.23
DYNAMIC FRICTION: 40psi 50fpm0.22
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PCF 600 FR
Product Name 20% Glass Fibers
Tensile (Break) 16700 psi (115143 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7855E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
FDA Compliant Fluorine Copolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial
View Details