Plasco Inc. 10% Glass Fibers PCF 200

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 200 GENERIC: PC/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.27 WATER ABSORPTION: D-570 24hrs % 0.12 MOLD SHRINK FLOW: D-955 in/in .004 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 11,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 18,500 FLEXURAL MODULUS: D-790 psi 550,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.5 IZOD UNNOTCHED: D-256 ft-lb/in 13.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 200 GENERIC: PC/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.27 WATER ABSORPTION: D-570 24hrs % 0.12 MOLD SHRINK FLOW: D-955 in/in .004 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 11,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 18,500 FLEXURAL MODULUS: D-790 psi 550,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.5 IZOD UNNOTCHED: D-256 ft-lb/in 13.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Glass Fibers
PCF 200
10% Glass Fibers PCF 200
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PCF 200 GENERIC: PC/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.27 WATER ABSORPTION: D-570 24hrs % 0.12 MOLD SHRINK FLOW: D-955 in/in .004 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 11,500 TENSILE ELONGATION: D-638 % 5 FLEXURAL STRENGTH: D-790 psi 18,500 FLEXURAL MODULUS: D-790 psi 550,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.5 IZOD UNNOTCHED: D-256 ft-lb/in 13.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 275 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 540-650 DRYING TEMP: F 250 DRYING TIME: HRS 3-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PCF 200
GENERIC: PC/10%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.27
WATER ABSORPTION: D-570 24hrs %0.12
MOLD SHRINK FLOW: D-955 in/in.004
MOLD SHRINK TRANS: D-955 in/in.006
TENSILE STRENGTH: D-638 psi11,500
TENSILE ELONGATION: D-638 %5
FLEXURAL STRENGTH: D-790 psi18,500
FLEXURAL MODULUS: D-790 psi550,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.5
IZOD UNNOTCHED: D-256 ft-lb/in13.5
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F275
FLAMMABILITY: UL SUBJECT 94V-2
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F540-650
DRYING TEMP: F250
DRYING TIME: HRS3-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PCF 200
Product Name 10% Glass Fibers
Tensile (Break) 11500 psi (79290 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) - YELLOW PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
MITSUI EPT™ - EPDM Rubber - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Elastomer
Industry Automotive
View Details