Plasco Inc. 30% Glass Fibers PBF 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 600 GENERIC: PBT/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.54 WATER ABSORPTION: D-570 24hrs % 0.07 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 19500 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 28000 FLEXURAL MODULUS: D-790 psi 1120000 COMPRESSIVE STRENGTH: D-695 psi 18000 IZOD NOTCHED: D-256 ft-lb/in 1.7 IZOD UNNOTCHED: D-256 ft-lb/in 10 HARDNESS: D-785 R119 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.1 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 416 HDT 264: D-648 F 405 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 90 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.27 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 60-180 CYLINDER TEMPS: F 440-500 DRYING TEMP: F 230 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 600 GENERIC: PBT/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.54 WATER ABSORPTION: D-570 24hrs % 0.07 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 19500 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 28000 FLEXURAL MODULUS: D-790 psi 1120000 COMPRESSIVE STRENGTH: D-695 psi 18000 IZOD NOTCHED: D-256 ft-lb/in 1.7 IZOD UNNOTCHED: D-256 ft-lb/in 10 HARDNESS: D-785 R119 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.1 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 416 HDT 264: D-648 F 405 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 90 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.27 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 60-180 CYLINDER TEMPS: F 440-500 DRYING TEMP: F 230 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Glass Fibers
PBF 600
30% Glass Fibers PBF 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 600 GENERIC: PBT/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.54 WATER ABSORPTION: D-570 24hrs % 0.07 MOLD SHRINK FLOW: D-955 in/in 0.003 MOLD SHRINK TRANS: D-955 in/in 0.008 TENSILE STRENGTH: D-638 psi 19500 TENSILE ELONGATION: D-638 % 3.0 FLEXURAL STRENGTH: D-790 psi 28000 FLEXURAL MODULUS: D-790 psi 1120000 COMPRESSIVE STRENGTH: D-695 psi 18000 IZOD NOTCHED: D-256 ft-lb/in 1.7 IZOD UNNOTCHED: D-256 ft-lb/in 10 HARDNESS: D-785 R119 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.1 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 416 HDT 264: D-648 F 405 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 90 STATIC FRICTION: 40psi 0.23 DYNAMIC FRICTION: 40psi 50fpm 0.27 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 60-180 CYLINDER TEMPS: F 440-500 DRYING TEMP: F 230 DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PBF 600
GENERIC: PBT/30%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.54
WATER ABSORPTION: D-570 24hrs %0.07
MOLD SHRINK FLOW: D-955 in/in0.003
MOLD SHRINK TRANS: D-955 in/in0.008
TENSILE STRENGTH: D-638 psi19500
TENSILE ELONGATION: D-638 %3.0
FLEXURAL STRENGTH: D-790 psi28000
FLEXURAL MODULUS: D-790 psi1120000
COMPRESSIVE STRENGTH: D-695 psi18000
IZOD NOTCHED: D-256 ft-lb/in1.7
IZOD UNNOTCHED: D-256 ft-lb/in10
HARDNESS: D-785R119
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.1
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F416
HDT 264: D-648 F405
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.10^15
WEAR FACTOR: 10(-10)in3min/ft/lb/hr90
STATIC FRICTION: 40psi0.23
DYNAMIC FRICTION: 40psi 50fpm0.27
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F470
MOLD TEMP: F60-180
CYLINDER TEMPS: F440-500
DRYING TEMP: F230
DRYING TIME: HRS

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PBF 600
Product Name 30% Glass Fibers
Tensile (Break) 19500 psi (134449 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
Fluon+ ™ Filled PTFE Compounds - FC 446 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® HT G22 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details