Plasco Inc. 10% Glass Fibers PBF 200

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 200 GENERIC: PBT/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.3 WATER ABSORPTION: D-570 24hrs % 0.12 MOLD SHRINK FLOW: D-955 in/in 0.008 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 10500 TENSILE ELONGATION: D-638 % 9.0 FLEXURAL STRENGTH: D-790 psi 17000 FLEXURAL MODULUS: D-790 psi 540000 COMPRESSIVE STRENGTH: D-695 psi 11300 IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 6 HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 330 HDT 264: D-648 F 290 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 200 GENERIC: PBT/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.3 WATER ABSORPTION: D-570 24hrs % 0.12 MOLD SHRINK FLOW: D-955 in/in 0.008 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 10500 TENSILE ELONGATION: D-638 % 9.0 FLEXURAL STRENGTH: D-790 psi 17000 FLEXURAL MODULUS: D-790 psi 540000 COMPRESSIVE STRENGTH: D-695 psi 11300 IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 6 HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 330 HDT 264: D-648 F 290 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Glass Fibers
PBF 200
10% Glass Fibers PBF 200
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBF 200 GENERIC: PBT/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.3 WATER ABSORPTION: D-570 24hrs % 0.12 MOLD SHRINK FLOW: D-955 in/in 0.008 MOLD SHRINK TRANS: D-955 in/in 0.011 TENSILE STRENGTH: D-638 psi 10500 TENSILE ELONGATION: D-638 % 9.0 FLEXURAL STRENGTH: D-790 psi 17000 FLEXURAL MODULUS: D-790 psi 540000 COMPRESSIVE STRENGTH: D-695 psi 11300 IZOD NOTCHED: D-256 ft-lb/in 1.0 IZOD UNNOTCHED: D-256 ft-lb/in 6 HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 330 HDT 264: D-648 F 290 FLAMMABILITY: UL SUBJECT 94 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PBF 200
GENERIC: PBT/10%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.3
WATER ABSORPTION: D-570 24hrs %0.12
MOLD SHRINK FLOW: D-955 in/in0.008
MOLD SHRINK TRANS: D-955 in/in0.011
TENSILE STRENGTH: D-638 psi10500
TENSILE ELONGATION: D-638 %9.0
FLEXURAL STRENGTH: D-790 psi17000
FLEXURAL MODULUS: D-790 psi540000
COMPRESSIVE STRENGTH: D-695 psi11300
IZOD NOTCHED: D-256 ft-lb/in1.0
IZOD UNNOTCHED: D-256 ft-lb/in6
HARDNESS: D-785R120
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F330
HDT 264: D-648 F290
FLAMMABILITY: UL SUBJECT 94
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F470
MOLD TEMP: F200
CYLINDER TEMPS: F430-500
DRYING TEMP: F230
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PBF 200
Product Name 10% Glass Fibers
Tensile (Break) 10500 psi (72395 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3024 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 6100 psi (42058 KPa)
Elongation 550.0 %
View Details
POLYPROPYLENE (PP) - YELLOW PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details