Plasco Inc. 30% Carbon Fibers PBC 600

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBC 600 GENERIC: PBT/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.41 WATER ABSORPTION: D-570 24hrs % 0.04 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .004 TENSILE STRENGTH: D-638 psi 22,000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 29,000 FLEXURAL MODULUS: D-790 psi 2,300,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in 6.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.5 THERMAL COND: C-177 btu-ft2/hr"F 4.6 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 430 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 24 STATIC FRICTION: 40psi 0.12 DYNAMIC FRICTION: 40psi 50fpm 0.15 LPV 10FPM: psi fpm 18,000 LPV 100FPM: psi fpm 22,000 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBC 600 GENERIC: PBT/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.41 WATER ABSORPTION: D-570 24hrs % 0.04 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .004 TENSILE STRENGTH: D-638 psi 22,000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 29,000 FLEXURAL MODULUS: D-790 psi 2,300,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in 6.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.5 THERMAL COND: C-177 btu-ft2/hr"F 4.6 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 430 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 24 STATIC FRICTION: 40psi 0.12 DYNAMIC FRICTION: 40psi 50fpm 0.15 LPV 10FPM: psi fpm 18,000 LPV 100FPM: psi fpm 22,000 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Carbon Fibers
PBC 600
30% Carbon Fibers PBC 600
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PBC 600 GENERIC: PBT/30%CF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.41 WATER ABSORPTION: D-570 24hrs % 0.04 MOLD SHRINK FLOW: D-955 in/in .002 MOLD SHRINK TRANS: D-955 in/in .004 TENSILE STRENGTH: D-638 psi 22,000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 29,000 FLEXURAL MODULUS: D-790 psi 2,300,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.2 IZOD UNNOTCHED: D-256 ft-lb/in 6.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.5 THERMAL COND: C-177 btu-ft2/hr"F 4.6 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 430 HDT 264: D-648 F FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 24 STATIC FRICTION: 40psi 0.12 DYNAMIC FRICTION: 40psi 50fpm 0.15 LPV 10FPM: psi fpm 18,000 LPV 100FPM: psi fpm 22,000 MELT TEMP: F 470 MOLD TEMP: F 200 CYLINDER TEMPS: F 430-500 DRYING TEMP: F 230 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PBC 600
GENERIC: PBT/30%CF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.41
WATER ABSORPTION: D-570 24hrs %0.04
MOLD SHRINK FLOW: D-955 in/in.002
MOLD SHRINK TRANS: D-955 in/in.004
TENSILE STRENGTH: D-638 psi22,000
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi29,000
FLEXURAL MODULUS: D-790 psi2,300,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.2
IZOD UNNOTCHED: D-256 ft-lb/in6.5
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F0.5
THERMAL COND: C-177 btu-ft2/hr"F4.6
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F430
HDT 264: D-648 F
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^03
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr24
STATIC FRICTION: 40psi0.12
DYNAMIC FRICTION: 40psi 50fpm0.15
LPV 10FPM: psi fpm18,000
LPV 100FPM: psi fpm22,000
MELT TEMP: F470
MOLD TEMP: F200
CYLINDER TEMPS: F430-500
DRYING TEMP: F230
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PBC 600
Product Name 30% Carbon Fibers
Thermal Conductivity 7.96 W/m-K (4.6 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Polyimide Wire Enamels - ULTRATHERM - ELANTAS North America LLC
Specs
Type Thermally cured
Chemical System Polyimide or Bismaleimide (BMI)
Industry Electronics; Electrical Power or High Voltage
View Details
PEEK Polymer Resin - VICTREX® 450GL15 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details