Plasco Inc. ABS BLACK (7 Izod) P-T3000DB

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T3000DB GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.03 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 5810 TENSILE ELONGATION: D-638 % 30 FLEXURAL STRENGTH: D-790 psi 7940 FLEXURAL MODULUS: D-790 psi 280000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 7.1 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R98 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 181 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 425 MOLD TEMP: F 100-180 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T3000DB GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.03 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 5810 TENSILE ELONGATION: D-638 % 30 FLEXURAL STRENGTH: D-790 psi 7940 FLEXURAL MODULUS: D-790 psi 280000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 7.1 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R98 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 181 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 425 MOLD TEMP: F 100-180 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
ABS BLACK (7 Izod)
P-T3000DB
ABS BLACK (7 Izod) P-T3000DB
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T3000DB GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.03 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 5810 TENSILE ELONGATION: D-638 % 30 FLEXURAL STRENGTH: D-790 psi 7940 FLEXURAL MODULUS: D-790 psi 280000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 7.1 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R98 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 181 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 425 MOLD TEMP: F 100-180 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-T3000DB
GENERIC: ABS BK.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.03
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in.005
MOLD SHRINK TRANS: D-955 in/in.007
TENSILE STRENGTH: D-638 psi5810
TENSILE ELONGATION: D-638 %30
FLEXURAL STRENGTH: D-790 psi7940
FLEXURAL MODULUS: D-790 psi280000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in7.1
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785R98
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F181
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr3500
STATIC FRICTION: 40psi0.30
DYNAMIC FRICTION: 40psi 50fpm0.35
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F425
MOLD TEMP: F100-180
CYLINDER TEMPS: F450-500
DRYING TEMP: F180-200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Polymers and Plastic Resins
Product Number P-T3000DB
Product Name ABS BLACK (7 Izod)
Type Thermoplastic
Chemical System ABS
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3040 Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 6500 psi (44816 KPa)
Elongation 650.0 %
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details