Plasco Inc. ABS GP BLACK P-T-100B

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T-100B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 6000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 10500 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 6.5 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R103 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 203 HDT 264: D-648 F 188 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 400-475 MOLD TEMP: F 80-160 CYLINDER TEMPS: F 400-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T-100B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 6000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 10500 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 6.5 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R103 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 203 HDT 264: D-648 F 188 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 400-475 MOLD TEMP: F 80-160 CYLINDER TEMPS: F 400-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
ABS GP BLACK
P-T-100B
ABS GP BLACK P-T-100B
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T-100B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 6000 TENSILE ELONGATION: D-638 % FLEXURAL STRENGTH: D-790 psi 10500 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 6.5 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R103 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 203 HDT 264: D-648 F 188 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 400-475 MOLD TEMP: F 80-160 CYLINDER TEMPS: F 400-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-T-100B
GENERIC: ABS BK.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.04
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in.005
MOLD SHRINK TRANS: D-955 in/in.007
TENSILE STRENGTH: D-638 psi6000
TENSILE ELONGATION: D-638 %
FLEXURAL STRENGTH: D-790 psi10500
FLEXURAL MODULUS: D-790 psi340000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in6.5
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785R103
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F203
HDT 264: D-648 F188
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr3500
STATIC FRICTION: 40psi0.30
DYNAMIC FRICTION: 40psi 50fpm0.35
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F400-475
MOLD TEMP: F80-160
CYLINDER TEMPS: F400-500
DRYING TEMP: F180-200
DRYING TIME: HRS2

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Polymers and Plastic Resins
Product Number P-T-100B
Product Name ABS GP BLACK
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 150XF - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details