|
PLASCO INC. | ||
| 2829 SO. RODEO GULCH RD. #4 |
PLASCO DATA SHEET | |
| SOQUEL, CA., 95073 |
TYPICAL PROPERTIES | |
| 831-464-1111 831-464-1100 (FAX) | ||
MATERIAL: P-MS-0100N
GENERIC: NY66 HI NAT.
|
ASTM TEST METHODS |
VALUE |
| SPECIFIC GRAVITY: D-792 g/cm3 | 1.08 |
| WATER ABSORPTION: D-570 24hrs % | 1.2 |
| MOLD SHRINK FLOW: D-955 in/in | .017 |
| MOLD SHRINK TRANS: D-955 in/in | .022 |
| TENSILE STRENGTH: D-638 psi | 7500 |
| TENSILE ELONGATION: D-638 % | 210 |
| FLEXURAL STRENGTH: D-790 psi | |
| FLEXURAL MODULUS: D-790 psi | 245,000 |
| COMPRESSIVE STRENGTH: D-695 psi | |
| IZOD NOTCHED: D-256 ft-lb/in | |
| IZOD UNNOTCHED: D-256 ft-lb/in | 17 |
| HARDNESS: D-785 | R112 |
| CO. LINEAR THERM.EXP: D-696 10(-5) "/"F | |
| THERMAL COND: C-177 btu-ft2/hr"F | |
| DEFORMATION UNDER LOAD: D-621 % | |
| HDT 66: D-648 F | |
| HDT 264: D-648 F | 160 |
| FLAMMABILITY: UL SUBJECT 94 | HB |
| 5 KV DECAY RATE: MIL-B-81705B | |
| SURFACE RESISTIVITY: ohm/sq. | |
| VOLUME RESISTIVITY: ohm-cm. | 10^14 |
| WEAR FACTOR: 10(-10)in3min/ft/lb/ | 200 |
| STATIC FRICTION: 40psi | 0.20 |
| DYNAMIC FRICTION: 40psi 50fpm | 0.28 |
| LPV 10FPM: psi fpm | 3,000 |
| LPV 100FPM: psi fpm | 2,500 |
| MELT TEMP: F | 491 |
| MOLD TEMP: F | 180 |
| CYLINDER TEMPS: F | 475-525 |
| DRYING TEMP: F | 200 |
| DRYING TIME: HRS | 3-4 |
This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
| Plasco Inc. | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | P-MS-0100N |
| Product Name | Nylon Super Tough Nat. |
| General Types | Thermoplastic |
| Chemical System | Polyamide |
| Filler | Unfilled |
| Tensile (Break) | 7500 psi (51711 KPa) |