Plasco Inc. Acetal Copolymer Nat. P-M90N

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-M90N GENERIC: ACTL(CO) NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.41 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 8800 TENSILE ELONGATION: D-638 % 60 FLEXURAL STRENGTH: D-790 psi 13000 FLEXURAL MODULUS: D-790 psi 375000 COMPRESSIVE STRENGTH: D-695 psi 4000 IZOD NOTCHED: D-256 ft-lb/in 1.3 IZOD UNNOTCHED: D-256 ft-lb/in 15.0 HARDNESS: D-785 M80 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.9 THERMAL COND: C-177 btu-ft2/hr"F 1.6 DEFORMATION UNDER LOAD: D-621 % 1.0 HDT 66: D-648 F 316 HDT 264: D-648 F 230 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^14 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 65 STATIC FRICTION: 40psi 0.14 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 4000 LPV 100FPM: psi fpm 3500 MELT TEMP: F 350 MOLD TEMP: F 150 CYLINDER TEMPS: F 340-410 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-M90N GENERIC: ACTL(CO) NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.41 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 8800 TENSILE ELONGATION: D-638 % 60 FLEXURAL STRENGTH: D-790 psi 13000 FLEXURAL MODULUS: D-790 psi 375000 COMPRESSIVE STRENGTH: D-695 psi 4000 IZOD NOTCHED: D-256 ft-lb/in 1.3 IZOD UNNOTCHED: D-256 ft-lb/in 15.0 HARDNESS: D-785 M80 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.9 THERMAL COND: C-177 btu-ft2/hr"F 1.6 DEFORMATION UNDER LOAD: D-621 % 1.0 HDT 66: D-648 F 316 HDT 264: D-648 F 230 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^14 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 65 STATIC FRICTION: 40psi 0.14 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 4000 LPV 100FPM: psi fpm 3500 MELT TEMP: F 350 MOLD TEMP: F 150 CYLINDER TEMPS: F 340-410 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
Acetal Copolymer Nat.
P-M90N
Acetal Copolymer Nat. P-M90N
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-M90N GENERIC: ACTL(CO) NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.41 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 8800 TENSILE ELONGATION: D-638 % 60 FLEXURAL STRENGTH: D-790 psi 13000 FLEXURAL MODULUS: D-790 psi 375000 COMPRESSIVE STRENGTH: D-695 psi 4000 IZOD NOTCHED: D-256 ft-lb/in 1.3 IZOD UNNOTCHED: D-256 ft-lb/in 15.0 HARDNESS: D-785 M80 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.9 THERMAL COND: C-177 btu-ft2/hr"F 1.6 DEFORMATION UNDER LOAD: D-621 % 1.0 HDT 66: D-648 F 316 HDT 264: D-648 F 230 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^14 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 65 STATIC FRICTION: 40psi 0.14 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 4000 LPV 100FPM: psi fpm 3500 MELT TEMP: F 350 MOLD TEMP: F 150 CYLINDER TEMPS: F 340-410 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-M90N
GENERIC: ACTL(CO) NAT.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.41
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in.017
MOLD SHRINK TRANS: D-955 in/in.022
TENSILE STRENGTH: D-638 psi8800
TENSILE ELONGATION: D-638 %60
FLEXURAL STRENGTH: D-790 psi13000
FLEXURAL MODULUS: D-790 psi375000
COMPRESSIVE STRENGTH: D-695 psi4000
IZOD NOTCHED: D-256 ft-lb/in1.3
IZOD UNNOTCHED: D-256 ft-lb/in15.0
HARDNESS: D-785M80
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F5.9
THERMAL COND: C-177 btu-ft2/hr"F1.6
DEFORMATION UNDER LOAD: D-621 %1.0
HDT 66: D-648 F316
HDT 264: D-648 F230
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^14
WEAR FACTOR: 10(-10)in3min/ft/lb/hr65
STATIC FRICTION: 40psi0.14
DYNAMIC FRICTION: 40psi 50fpm0.21
LPV 10FPM: psi fpm4000
LPV 100FPM: psi fpm3500
MELT TEMP: F350
MOLD TEMP: F150
CYLINDER TEMPS: F340-410
DRYING TEMP: F
DRYING TIME: HRS

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Polymers and Plastic Resins
Product Number P-M90N
Product Name Acetal Copolymer Nat.
Type Thermoplastic
Chemical System Acetal or Polyoxymethylene (POM)
Filler Unfilled
Thermal Conductivity 2.77 W/m-K (1.6 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - LMPAEK - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4006 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 10.00 g / 10 minutes
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details