Plasco Inc. Acetal Homopolymer Blk. P-H100PB

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-H100PB GENERIC: ACTL(H) BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.42 WATER ABSORPTION: D-570 24hrs % 0.25 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 10000 TENSILE ELONGATION: D-638 % 75 FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 380000 COMPRESSIVE STRENGTH: D-695 psi 5200 IZOD NOTCHED: D-256 ft-lb/in 2.3 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.8 THERMAL COND: C-177 btu-ft2/hr"F 2.6 DEFORMATION UNDER LOAD: D-621 % 0.5 HDT 66: D-648 F 338 HDT 264: D-648 F 255 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 65 STATIC FRICTION: 40psi 0.14 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 4000 LPV 100FPM: psi fpm 3500 MELT TEMP: F 360 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 360-390 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-H100PB GENERIC: ACTL(H) BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.42 WATER ABSORPTION: D-570 24hrs % 0.25 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 10000 TENSILE ELONGATION: D-638 % 75 FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 380000 COMPRESSIVE STRENGTH: D-695 psi 5200 IZOD NOTCHED: D-256 ft-lb/in 2.3 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.8 THERMAL COND: C-177 btu-ft2/hr"F 2.6 DEFORMATION UNDER LOAD: D-621 % 0.5 HDT 66: D-648 F 338 HDT 264: D-648 F 255 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 65 STATIC FRICTION: 40psi 0.14 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 4000 LPV 100FPM: psi fpm 3500 MELT TEMP: F 360 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 360-390 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
Acetal Homopolymer Blk.
P-H100PB
Acetal Homopolymer Blk. P-H100PB
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-H100PB GENERIC: ACTL(H) BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.42 WATER ABSORPTION: D-570 24hrs % 0.25 MOLD SHRINK FLOW: D-955 in/in .017 MOLD SHRINK TRANS: D-955 in/in .022 TENSILE STRENGTH: D-638 psi 10000 TENSILE ELONGATION: D-638 % 75 FLEXURAL STRENGTH: D-790 psi FLEXURAL MODULUS: D-790 psi 380000 COMPRESSIVE STRENGTH: D-695 psi 5200 IZOD NOTCHED: D-256 ft-lb/in 2.3 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R120 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 5.8 THERMAL COND: C-177 btu-ft2/hr"F 2.6 DEFORMATION UNDER LOAD: D-621 % 0.5 HDT 66: D-648 F 338 HDT 264: D-648 F 255 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 65 STATIC FRICTION: 40psi 0.14 DYNAMIC FRICTION: 40psi 50fpm 0.21 LPV 10FPM: psi fpm 4000 LPV 100FPM: psi fpm 3500 MELT TEMP: F 360 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 360-390 DRYING TEMP: F DRYING TIME: HRS This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-H100PB
GENERIC: ACTL(H) BK.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.42
WATER ABSORPTION: D-570 24hrs %0.25
MOLD SHRINK FLOW: D-955 in/in.017
MOLD SHRINK TRANS: D-955 in/in.022
TENSILE STRENGTH: D-638 psi10000
TENSILE ELONGATION: D-638 %75
FLEXURAL STRENGTH: D-790 psi
FLEXURAL MODULUS: D-790 psi380000
COMPRESSIVE STRENGTH: D-695 psi5200
IZOD NOTCHED: D-256 ft-lb/in2.3
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785R120
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F5.8
THERMAL COND: C-177 btu-ft2/hr"F2.6
DEFORMATION UNDER LOAD: D-621 %0.5
HDT 66: D-648 F338
HDT 264: D-648 F255
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^15
VOLUME RESISTIVITY: ohm-cm.10^15
WEAR FACTOR: 10(-10)in3min/ft/lb/hr65
STATIC FRICTION: 40psi0.14
DYNAMIC FRICTION: 40psi 50fpm0.21
LPV 10FPM: psi fpm4000
LPV 100FPM: psi fpm3500
MELT TEMP: F360
MOLD TEMP: F170-200
CYLINDER TEMPS: F360-390
DRYING TEMP: F
DRYING TIME: HRS

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Polymers and Plastic Resins
Product Number P-H100PB
Product Name Acetal Homopolymer Blk.
Type Thermoplastic
Chemical System Acetal or Polyoxymethylene (POM)
Filler Unfilled
Thermal Conductivity 4.5 W/m-K (2.6 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data