Plasco Inc. NYLON 6 NATURAL. P-B3S

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-B3S GENERIC: NY6 NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 1.6 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD SHRINK TRANS: D-955 in/in 0.022 TENSILE STRENGTH: D-638 psi 7250 TENSILE ELONGATION: D-638 % 50 FLEXURAL STRENGTH: D-790 psi 16700 FLEXURAL MODULUS: D-790 psi COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 167 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^13 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 200 STATIC FRICTION: 40psi 0.22 DYNAMIC FRICTION: 40psi 50fpm 0.26 LPV 10FPM: psi fpm 2500 LPV 100FPM: psi fpm 2000 MELT TEMP: F 450 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 450-550 DRYING TEMP: F 120 DRYING TIME: HRS 2-3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-B3S GENERIC: NY6 NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 1.6 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD SHRINK TRANS: D-955 in/in 0.022 TENSILE STRENGTH: D-638 psi 7250 TENSILE ELONGATION: D-638 % 50 FLEXURAL STRENGTH: D-790 psi 16700 FLEXURAL MODULUS: D-790 psi COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 167 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^13 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 200 STATIC FRICTION: 40psi 0.22 DYNAMIC FRICTION: 40psi 50fpm 0.26 LPV 10FPM: psi fpm 2500 LPV 100FPM: psi fpm 2000 MELT TEMP: F 450 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 450-550 DRYING TEMP: F 120 DRYING TIME: HRS 2-3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
NYLON 6 NATURAL.
P-B3S
NYLON 6 NATURAL. P-B3S
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-B3S GENERIC: NY6 NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 1.6 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD SHRINK TRANS: D-955 in/in 0.022 TENSILE STRENGTH: D-638 psi 7250 TENSILE ELONGATION: D-638 % 50 FLEXURAL STRENGTH: D-790 psi 16700 FLEXURAL MODULUS: D-790 psi COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.9 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 167 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^13 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 200 STATIC FRICTION: 40psi 0.22 DYNAMIC FRICTION: 40psi 50fpm 0.26 LPV 10FPM: psi fpm 2500 LPV 100FPM: psi fpm 2000 MELT TEMP: F 450 MOLD TEMP: F 170-200 CYLINDER TEMPS: F 450-550 DRYING TEMP: F 120 DRYING TIME: HRS 2-3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-B3S
GENERIC: NY6 NAT.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.14
WATER ABSORPTION: D-570 24hrs %1.6
MOLD SHRINK FLOW: D-955 in/in0.017
MOLD SHRINK TRANS: D-955 in/in0.022
TENSILE STRENGTH: D-638 psi7250
TENSILE ELONGATION: D-638 %50
FLEXURAL STRENGTH: D-790 psi16700
FLEXURAL MODULUS: D-790 psi
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in0.9
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F167
FLAMMABILITY: UL SUBJECT 94V-2
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^13
VOLUME RESISTIVITY: ohm-cm.10^15
WEAR FACTOR: 10(-10)in3min/ft/lb/hr200
STATIC FRICTION: 40psi0.22
DYNAMIC FRICTION: 40psi 50fpm0.26
LPV 10FPM: psi fpm2500
LPV 100FPM: psi fpm2000
MELT TEMP: F450
MOLD TEMP: F170-200
CYLINDER TEMPS: F450-550
DRYING TEMP: F120
DRYING TIME: HRS2-3

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Polyamide and Nylon Resins
Product Number P-B3S
Product Name NYLON 6 NATURAL.
General Types Thermoplastic
Chemical System Polyamide
Filler Unfilled
Unlock Full Specs
to access all available technical data