Plasco Inc. Lexan 141R-112 Nat. P-141RN

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-141RN GENERIC: PC (9.5MELT) NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.20 WATER ABSORPTION: D-570 24hrs % 0.15 MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 9000 TENSILE ELONGATION: D-638 % 130 FLEXURAL STRENGTH: D-790 psi 14000 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi 12500 IZOD NOTCHED: D-256 ft-lb/in 15 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R118 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.75 THERMAL COND: C-177 btu-ft2/hr"F 0.19 DEFORMATION UNDER LOAD: D-621 % 0.2 HDT 66: D-648 F 285 HDT 264: D-648 F 270 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 2500 STATIC FRICTION: 40psi 0.31 DYNAMIC FRICTION: 40psi 50fpm 0.38 LPV 10FPM: psi fpm 750 LPV 100FPM: psi fpm 500 MELT TEMP: F 575 MOLD TEMP: F 180 CYLINDER TEMPS: F 510-570 DRYING TEMP: F 250 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-141RN GENERIC: PC (9.5MELT) NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.20 WATER ABSORPTION: D-570 24hrs % 0.15 MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 9000 TENSILE ELONGATION: D-638 % 130 FLEXURAL STRENGTH: D-790 psi 14000 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi 12500 IZOD NOTCHED: D-256 ft-lb/in 15 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R118 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.75 THERMAL COND: C-177 btu-ft2/hr"F 0.19 DEFORMATION UNDER LOAD: D-621 % 0.2 HDT 66: D-648 F 285 HDT 264: D-648 F 270 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 2500 STATIC FRICTION: 40psi 0.31 DYNAMIC FRICTION: 40psi 50fpm 0.38 LPV 10FPM: psi fpm 750 LPV 100FPM: psi fpm 500 MELT TEMP: F 575 MOLD TEMP: F 180 CYLINDER TEMPS: F 510-570 DRYING TEMP: F 250 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
Lexan 141R-112 Nat.
P-141RN
Lexan 141R-112 Nat. P-141RN
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-141RN GENERIC: PC (9.5MELT) NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.20 WATER ABSORPTION: D-570 24hrs % 0.15 MOLD SHRINK FLOW: D-955 in/in .005 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 9000 TENSILE ELONGATION: D-638 % 130 FLEXURAL STRENGTH: D-790 psi 14000 FLEXURAL MODULUS: D-790 psi 340000 COMPRESSIVE STRENGTH: D-695 psi 12500 IZOD NOTCHED: D-256 ft-lb/in 15 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R118 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.75 THERMAL COND: C-177 btu-ft2/hr"F 0.19 DEFORMATION UNDER LOAD: D-621 % 0.2 HDT 66: D-648 F 285 HDT 264: D-648 F 270 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^16 VOLUME RESISTIVITY: ohm-cm. 10^16 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 2500 STATIC FRICTION: 40psi 0.31 DYNAMIC FRICTION: 40psi 50fpm 0.38 LPV 10FPM: psi fpm 750 LPV 100FPM: psi fpm 500 MELT TEMP: F 575 MOLD TEMP: F 180 CYLINDER TEMPS: F 510-570 DRYING TEMP: F 250 DRYING TIME: HRS 4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-141RN
GENERIC: PC (9.5MELT) NAT.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.20
WATER ABSORPTION: D-570 24hrs %0.15
MOLD SHRINK FLOW: D-955 in/in.005
MOLD SHRINK TRANS: D-955 in/in.007
TENSILE STRENGTH: D-638 psi9000
TENSILE ELONGATION: D-638 %130
FLEXURAL STRENGTH: D-790 psi14000
FLEXURAL MODULUS: D-790 psi340000
COMPRESSIVE STRENGTH: D-695 psi12500
IZOD NOTCHED: D-256 ft-lb/in15
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785R118
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F3.75
THERMAL COND: C-177 btu-ft2/hr"F0.19
DEFORMATION UNDER LOAD: D-621 %0.2
HDT 66: D-648 F285
HDT 264: D-648 F270
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.10^16
VOLUME RESISTIVITY: ohm-cm.10^16
WEAR FACTOR: 10(-10)in3min/ft/lb/hr2500
STATIC FRICTION: 40psi0.31
DYNAMIC FRICTION: 40psi 50fpm0.38
LPV 10FPM: psi fpm750
LPV 100FPM: psi fpm500
MELT TEMP: F575
MOLD TEMP: F180
CYLINDER TEMPS: F510-570
DRYING TEMP: F250
DRYING TIME: HRS4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number P-141RN
Product Name Lexan 141R-112 Nat.
Thermal Conductivity 0.3288 W/m-K (0.1900 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Fluon+ ™ Filled PTFE Compounds -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 600P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details