Plas-Pak Industries, Inc. Plas-Pak EA750BA Ratio-Pak Barrel 750 mL EA750BA

Description
Plas-Pak EA750BA Ratio-Pak® Polypropylene Cartridge is ideal for dual component adhesives, sealants, reactive compounds, and two component foams. It reduces waste, employee exposure, and cost. 750 mL.
Request a Quote
Description
Plas-Pak EA750BA Ratio-Pak® Polypropylene Cartridge is ideal for dual component adhesives, sealants, reactive compounds, and two component foams. It reduces waste, employee exposure, and cost. 750 mL.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plas-Pak EA750BA Ratio-Pak Barrel 750 mL - EA750BA - Ellsworth Adhesives
Germantown, WI, USA
Plas-Pak EA750BA Ratio-Pak Barrel 750 mL
EA750BA
Plas-Pak EA750BA Ratio-Pak Barrel 750 mL EA750BA
Plas-Pak EA750BA Ratio-Pak® Polypropylene Cartridge is ideal for dual component adhesives, sealants, reactive compounds, and two component foams. It reduces waste, employee exposure, and cost. 750 mL.

Plas-Pak EA750BA Ratio-Pak® Polypropylene Cartridge is ideal for dual component adhesives, sealants, reactive compounds, and two component foams. It reduces waste, employee exposure, and cost. 750 mL.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number EA750BA
Product Name Plas-Pak EA750BA Ratio-Pak Barrel 750 mL
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

Gastight 1700 Series Syringes - 80222 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable; Interchangeable Plunger; Interchangeable Barrel
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY005 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 5 cc (0.3051 cubic inches)
Material Plastic
View Details