LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
LT475-4-Standard White Uncoated Removable labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for INKJET/LASER printers.
| Planet Label | Planet Label | Planet Label | |
|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials |
| Product Number | LT475-4-Standard White Uncoated Removable | LT475-4-Standard White Uncoated Removable | LT475-4-Standard White Uncoated Removable |
| Product Name | Pastel Color Pink | Laser Foil Dull Gold | Standard White Uncoated Removable |
| Materials of Construction | Pressure Sensitive | Metal Foil; Pressure Sensitive | Pressure Sensitive |