PJ Company HS SERIES: Heavy Duty Semi Steel Wheels 830HS86

Description
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings
Description
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings

Suppliers

Company
Product
Description
Supplier Links
HS SERIES: Heavy Duty Semi Steel Wheels - 830HS86 - PJ Company
Compton, CA, USA
HS SERIES: Heavy Duty Semi Steel Wheels
830HS86
HS SERIES: Heavy Duty Semi Steel Wheels 830HS86
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings

CAPACITY: 850 - 2500 LBS.
HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial.
Characteristics:
Temperature range -45 to +800 degrees F
Spoked hub design
Painted finish
Machined face
Zerk grease fitting in wheel hub
Options:
Tapered roller bearings
Additional sizes
For plastic thrust washers use "TW" suffix; ex. 420HS64TW
Metal retaining washers, metal thrust washers, and metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 830HS86
Product Name HS SERIES: Heavy Duty Semi Steel Wheels
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWL400-8 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details