PJ Company PO SERIES: Polyolefin Wheels 508POGA

Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW
Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Suppliers

Company
Product
Description
Supplier Links
PO SERIES: Polyolefin Wheels - 508POGA - PJ Company
Compton, CA, USA
PO SERIES: Polyolefin Wheels
508POGA
PO SERIES: Polyolefin Wheels 508POGA
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

CAPACITY: 150 - 940 LBS.
PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact.
Characteristics:
Temperature -45 to +180 degrees F
Durometer 65 (+/-5) Shore D
Resists Absorption
Injection Molded
Good chemical resistance
Ribbed hub design, 1 1/2" and 2" tread width Options:
Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance)
High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F)
Metal retaining washers, metal thrust washers, or metal bearings
For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 508POGA
Product Name PO SERIES: Polyolefin Wheels
Wheel Type Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
4T/BPVC 1/4 Blue - ATB0153 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.02 inch (102 mm)
View Details