PJ Company PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 308PPGA

Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub
Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Suppliers

Company
Product
Description
Supplier Links
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 308PPGA - PJ Company
Compton, CA, USA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
308PPGA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 308PPGA
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

CAPACITY: 250 - 1200 LBS.
PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 75 (+/-5) Shore D
Zerk grease fitting for 2" tread/5 " diameter and above
Ribbed hub for 2" tread/5 " diameter and above Options:
PP - Red Tread/Grey Hub
PPB- Black Tread/Grey Hub
PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub
PPO- Orange Tread/Black Hub
PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 308PPGA
Product Name PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 410 lbs (186 kg)
View Details
Urethane Bearing Roller - B Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 26.46 lbs (3 to 12 kg)
Wheel Diameter 0.3937 to 1.77 inch (10 to 45 mm)
View Details