Details
The PL-B953 is a high performance XGA (1024 x 768) monochrome CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format and a 4.65 um pixel pitch.
External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination.
This camera is well suited to machine vision applications which require excellent image quality such as:
PixeLINK®’s PL-B953 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.
| PixeLINK | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | PL-B953F |
| Product Name | FireWire CCD Industrial Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) |
| Resolution | 8 bits; 12 bits |
| Lens Mount | CS-Mount |